location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-0134d Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-0134d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XF44AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721185464 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 22:01:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion TP01-0134d Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Silver 180 W
  • - Intel® Core™ i5 i5-9400 2.9 GHz Processor cores: 6
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Life is busy. Power through.
Life is busy. Power through.

Watching videos, working on projects, and connecting with family and friends feels easier and faster than ever before with a high performance processor and the latest integrated wireless and Bluetooth technology.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

Made for the modern family
Made for the modern family

Ditch the dull black box with a polished silver brushed finish that perfectly fits in any space. Designed with multiple ports located on the front so you can quickly and easily connect your devices.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

9th generation Intel® Core™ processor i5
9th generation Intel® Core™ processor i5

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

Intel® HD Graphics 630
Intel® HD Graphics 630

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better.[2]

Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.[4]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[5]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9400
Processor cores
6
Processor threads
6
Processor boost frequency
4.1 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
L3
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0X3E98/x92
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H370
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
134898
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Privacy Settings
HP segment
Home
Power
Power supply *
180 W
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width *
155.4 mm
Depth *
303 mm
Height *
337.4 mm
Weight *
5.96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No
Other features
Optical drives quantity
1