location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G5 Intel® Xeon® Gold 5416S 256 GB DDR5-SDRAM 9 TB HDD+SSD NVIDIA RTX A5000 Linux Tower Workstation AI Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6R9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122066735 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 13:54:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2025
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G5 Intel® Xeon® Gold 5416S 256 GB DDR5-SDRAM 9 TB HDD+SSD NVIDIA RTX A5000 Linux Tower Workstation AI Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black
  • - Intel® Xeon® Gold 5416S 2 GHz Processor cores: 16
  • - 256 GB DDR5-SDRAM 4800 MHz 4 x 64 GB
  • - 9 TB HDD+SSD
  • - NVIDIA RTX A5000 16 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Linux
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
Intel Xeon Scalable 4th Gen
Processor model *
5416S
Processor cores
16
Processor threads
32
Processor boost frequency
4.1 GHz
Processor frequency *
2 GHz
Processor cache
30 MB
Processor cache type
L3
Memory
Internal memory *
256 GB
Maximum internal memory *
1 TB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
4 x 64 GB
Memory slots
16x DIMM
Memory clock speed
4800 MHz
ECC
Yes
Storage
Total storage capacity *
9 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
8 TB
Number of HDDs installed
1
HDD capacity
8 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA RTX A5000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 (Gen 3.x) slots
1
PCI Express x8 (Gen 4.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
2
PCI Express x16 (Gen 5.x) slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
6
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Introduction year
2023
Performance
Market positioning
Performance
Motherboard chipset
Intel C741
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Linux
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certicate; HP Sure Start; HP Sure Recover
HP Management tools
HP Driver Packs; HP Smart Support
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
HP Artificial Intelligence
AI Workstation
HP segment
Business
Weight & dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
22.5 kg
Package width
332 mm
Package depth
734 mm
Package height
636 mm
Package weight
27.9 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No
Other features
Keyboard type
USB