location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14s-dq5018TU Intel® Core™ i3 i3-1215U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14s-dq5018TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A19GLPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122782277 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 13:54:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2025
Product end of life date
Bullet Points HP 14s-dq5018TU Intel® Core™ i3 i3-1215U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday Laptop Clamshell Silver
  • - Intel® Core™ i3 i3-1215U Processor cores: 6
  • - 35.6 cm (14") HD 1366 x 768 pixels SVA Gloss 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 41 Wh 8.5 h 45 W
  • - Windows 11 Home
More>>>
Design
Color name
Natural silver
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
Native aspect ratio
16:9
Display surface
Gloss
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-1215U
Processor cores
6
Processor threads
8
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
10 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard colour name
Natural silver
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
8.5 h
Continuous video playback time
11 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
324 mm
Depth
225 mm
Height
17.9 mm
Weight *
1.46 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
1.92 kg
Packaging content
Stylus pen
No
Other features
Number of speakers
2