location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 G9 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 640 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A19R0AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122787296 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 13:54:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP EliteBook 640 G9 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-1235U Processor cores: 10
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 42 Wh
  • - FreeDOS
More>>>
Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Premium
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1235U
Processor cores
10
Processor threads
12
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
FreeDOS
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery weight
180 g
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on
Certificates
Compliance certificates
CCC, CECP
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
321.9 mm
Depth
213.9 mm
Height
19.9 mm
Weight *
1.37 kg
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Packaging content
Stylus pen
No
Other features
Number of speakers
2