location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3MK8PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415153920 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 14:58:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proven productivity PC Black
  • - Intel® Core™ i5 i5-14500 Processor cores: 14
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Latest Intel processor

Configure your desktop’s CPU for the perfect combination of performance, power consumption, and value. With the latest Intel processor, handle multiple work tasks smoothly and reliably with multiple processing cores to divide up the work.[2]

Integrated graphics’ options

Boost your desktop’s performance with integrated graphics. Enable fast execution for your computing and multimedia graphics workloads.

BIOS management over the network

HP Sure Admin, a modern BIOS management tool, eliminates the need for a password or BIOS configuration utility in the OS by creating a digital signature that allows IT administrators to securely manage BIOS settings over a network.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[3]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[4]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[6]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[7]

Intel Core™ processor

Maintain productivity through your day with the HP Pro Tower 400, featuring the latest Intel Core™ processor.[2]

Support up to 3 displays

Increase productivity and tackle a range of workflows with video ports supporting up to three displays.[9]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]

Help protect our shared future

A high-efficiency power supply and molded-pulp packaging help reduce the impact on the environment.[8]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 (14th gen)
Processor model *
i5-14500
Processor cores
14
Processor threads
20
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3.7 GHz
Performance-core base frequency
2.6 GHz
Efficient-core base frequency
1.9 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
154 W
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt 4 ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Firewire (IEEE 1394) ports
11
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 (Gen 4.x) slots
1
PCI slots
1
Design
Chassis type *
Tower
Color name
Jack black
Number of 3.5" bays
2
Product color *
Black
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC3252
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Support Assistant
Yes
HP segment
Business
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width *
155 mm
Depth *
308 mm
Height *
337 mm
Weight *
5.31 kg
Package width
400 mm
Package depth
287 mm
Package height
499 mm
Package weight
8.4 kg
Packaging content
Keyboard included
Yes
Display
Display included *
No