location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 Fury G5 Workstation Wolf Pro Security Edition Windows 11 Pro Tower AI Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 Fury G5 Workstation Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG6W4PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251088070 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:43:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z8 Fury G5 Workstation Wolf Pro Security Edition Windows 11 Pro Tower AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Relentless power. Extraordinary expandability

Tackle the most complex workflows with up to a 60 core Intel Xeon W CPU[1], up to 4 high-end GPUs, 2TB DDR5 RAM, 120TB storage and 2,250W of power.[2] Easily expand as work evolves with tool-less access, 8 PCIe slots, and 4 front accessible NVMe bays[3].

Engineered to stay cool and quiet

Push desktop workstation performance without disruptive noise. Smart fan control keeps the system whisper-quiet by tuning fan speeds in real-time using over 20 temperature sensors. Precisely placed vents and ducts streamline airflow and heat removal.

Your AI powerhouse, in-house.

Accelerate AI development and inferencing with the Z8 Fury AI workstation with up to 4 NVIDIA RTX™ 6000 Ada Generation GPUs[4] delivering up to 5,828 AI TOPS for advanced AI. Process proprietary data securely on a local workstation for fast insights.

Designed with the planet in mind

At HP, we care about the impact our products have on our people, communities, and planet. That’s why Z8 Fury contains 40% recycled plastics,[5] 10% recycled metal, 80% sustainably sourced outer box packaging, and is EPEAT Gold Climate+ registered.[6,7]

Memory
Memory slots
16x DIMM
Storage
Number of storage drives installed
2
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB Power Delivery
Yes
USB4 Gen 3×2 ports quantity
2
Design
Chassis type *
Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Market positioning
Performance
Motherboard chipset
Intel W790
Performance
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Artificial Intelligence
AI Workstation
HP segment
Business
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Package width
332 mm
Package depth
734 mm
Package height
636 mm
Packaging content
Keyboard included
Yes
Country Distributor
Philippines 1 distributor(s)