location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 Rack G5 Workstation Windows 11 Pro Rack-mounted chassis AI Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 Rack G5 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM1R0PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251250811 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:41:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z4 Rack G5 Workstation Windows 11 Pro Rack-mounted chassis AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[3]

Intel Xeon W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]

Ultra Fast Memory Configurations

Accelerate your workflow and power through memory-intensive workloads with fast visualization, advanced visual effects, and rendering.

Expansion Slots

Support the highest performance workflows, today and beyond.

Power Supply

With dual power supply, you have power to stay up and running. Choose an aggregated option—combining two 675W power supplies—or a redundant option for critical workflows.

Workhorse Power. Compact 1U size

This 1U workstation packs impressive power for advanced VFX, 3D modeling, and rendering. Get an Intel Xeon W-series CPU,[1] support for entry or high-end graphics, and large memory configurations, all with room to upgrade and expand.

Upgrade and expand with ease

Invest in the technology you need now and expand as the compute demands of your workforce evolve. With an easily accessible, tool-less design, get access to add or swap components—like graphics, memory, and storage.

Accelerating advanced AI in-house

Accelerate AI development and inferencing with the Z4 Rack AI workstation, support for entry or high-end graphics delivering impressive AI TOPS for advanced AI. Achieve insights faster by securely handling data on your local workstation.

Designed with the planet in mind

At HP, we care about the impact our products have on our people, communities, and the planet. Z products are designed with sustainability at the forefront. So, you can take pride in choosing Z, knowing that you are helping protect our shared future.[2]

Memory
Memory slots
4x DIMM
Non-ECC
Yes
Storage
Number of storage drives installed
1
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Design
Chassis type *
Rack-mounted chassis
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Market positioning
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Artificial Intelligence
AI Workstation
HP segment
Business
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)