location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy x360 2-in-1 Laptop 14-fa0133AU Hybrid (2-in-1) Touchscreen Wi-Fi 7 (802.11be) Windows 11 Home AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy x360 2-in-1 Laptop 14-fa0133AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP4K1PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251387418 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 18:30:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Envy x360 2-in-1 Laptop 14-fa0133AU Hybrid (2-in-1) Touchscreen Wi-Fi 7 (802.11be) Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Hybrid (2-in-1)
  • - Touchscreen LED backlight 16:10
  • - AMD Radeon Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 10.75 h 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]

This Changes Everything
This Changes Everything

Welcome to the new era of performance. AMD Ryzen 8000 Series ushers in the speed for gamers and creators with the power to tackle any game or workflow. An advanced processor for everyone that extends AMD performance to power your PC.[7]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[8]

OLED display

With display technology that lights each pixel separately, you'll get deeper blacks for richer contrast, enhanced color depth, and more power efficiency than traditional LED screens.

Eyesafe Certified Display

Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[9]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[10]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[11]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[12]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[13]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[14]

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 10 hours and 45 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[15]

Bluetooth 5.4 Wireless Card
Bluetooth 5.4 Wireless Card

Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[16]

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[17]

USB Type-C 10Gbps signaling data rate and Power Delivery
USB Type-C 10Gbps signaling data rate and Power Delivery

Power your device or connect to an external display from just one USB-C port with 10Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[18]

McAfee Online Protection 12-month trial
McAfee Online Protection 12-month trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[19]

Make the most out of your 365.

Microsoft 365 makes your life more creative, organized, and secure. 1-month trial for new Microsoft 365 customers.[20]

Elevate your productivity with built-in AI
Elevate your productivity with built-in AI

AI processing power lets you optimize battery life by running AI apps better for seamless multitasking.

The right tools for every task
The right tools for every task

Seamlessly connect your smartphone to transfer files and enjoy crystal-clear connections with the 5MP camera.

Form meets function
Form meets function

Go from laptop to tablet and back again, plus enjoy plenty of screen space thanks to a 16:10 screen ratio.

Built with our shared future in mind
Built with our shared future in mind

Contains recycled metals[2] and plastics[3,4] and EPEAT Gold with Climate+[5] and ENERGY STAR Certification.

Design
Color name
Glacier silver
Product type *
Hybrid (2-in-1)
Market positioning
Premium
Original brand name
HP
Display
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:10
High Dynamic Range (HDR) supported
Yes
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
AMD SoC
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Full-size keyboard
Yes
Keyboard colour name
soft grey
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP Imagepad
Yes
HP Artificial Intelligence
AI PC
HP segment
Home
Battery
Battery life (max)
10.75 h
Continuous video playback time
11.25 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
313.3 mm
Depth
218.9 mm
Height
16.9 mm
Weight *
1.39 kg
Packaging data
Package width
80 mm
Package depth
380 mm
Package height
280 mm
Package weight
2.24 kg
Packaging content
Stylus pen
Yes
Country Distributor
Philippines 1 distributor(s)