location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop AI 27-cr2002d PC Windows 11 Home in S mode

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop AI 27-cr2002d PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX7V3PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251726989 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 21:01:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP All-in-One Desktop AI 27-cr2002d PC Windows 11 Home in S mode
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday 90 W
  • - Intel® UHD Graphics
  • - Bluetooth
  • - Windows 11 Home in S mode
More>>>
Processor
Processor socket
BGA
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Memory
Memory slots
2x SO-DIMM
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Network
Wi-Fi *
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Design
Color name
Shell white
Performance
Market positioning
Everyday
Motherboard chipset
Intel SoC
Performance
Built-in speaker(s)
Yes
Number of speakers
2
Password protection
Yes
Password protection type
BIOS, Power on
Software
Operating system installed *
Windows 11 Home in S mode
Brand-specific features
HP Artificial Intelligence
AI PC
HP segment
Home
Power
Power supply *
90 W
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
612.5 mm
Depth *
186.3 mm
Height *
516.8 mm
Weight *
6.72 kg
Package width
730 mm
Package depth
175 mm
Package height
520 mm
Package weight
6.72 kg
Packaging content
Keyboard included
Yes
Display
Display included *
Yes
Touchscreen
Yes
Country Distributor
Philippines 1 distributor(s)