location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 14s-dq3003TU Wi-Fi 6 (802.11ax) Windows 11 Home Gold

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 14s-dq3003TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C21G0PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485180663 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 08:46:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laptop 14s-dq3003TU Wi-Fi 6 (802.11ax) Windows 11 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday Laptop Gold
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 45 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[1]

Intel Core™ Processors
Intel Core™ Processors

Get enhanced performance and higher graphics with Intel Core™ Processors for improved multitasking. Affordability that lets you connect, learn, and play from anywhere.[2]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[3]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[4]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[5]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[6]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[7]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[8]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[9]

SD and Micro SD card reader
SD and Micro SD card reader

Simply insert an SD or Micro SD card and increase your device’s storage for more movies, photos, and music, or easily access any content you have stored on an existing card.

Full-sized keyboard
Full-sized keyboard

The full-sized keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

HP Imagepad with multi-touch gesture
HP Imagepad with multi-touch gesture

This true multi-touch touchpad supports four finger gestures and lets you scroll, zoom, and navigate with a simple touch.

HP True Vision HD Camera
HP True Vision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[10]

Take it anywhere. See more.
Take it anywhere. See more.

See more of your screen on the 6.5 mm micro-edge bezel display. A thin and light design makes it easy to take this PC anywhere.

Reliable performance for every day
Reliable performance for every day

Tackle your busiest days with the performance of an Intel processor. Save more of what you love with abundant storage for all your photos, videos and documents.

Powered up and productive. All day long.
Powered up and productive. All day long.

Long-lasting battery life and HP Fast Charge technology lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up navigation and productivity.

Design
Color name
Pale gold
Product type *
Laptop
Product color *
Gold
Market positioning
Everyday
Original brand name
HP
Display
Touchscreen *
No
Memory
Non-ECC
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Performance
Motherboard chipset
Intel SoC
Keyboard
Full-size keyboard
Yes
Keyboard colour name
Natural silver
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Imagepad
Yes
HP segment
Home
Battery
Fast charging
Yes
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
225 mm
Height
17.9 mm
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
1.92 kg
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)