location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 14-ep0384TU Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 14-ep0384TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C21P4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485186764 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 04:58:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laptop 14-ep0384TU Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday Laptop Silver
  • - 16:9
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 8 h 45 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]

Intel Core™ processor
Intel Core™ processor

Get the performance and graphics you need with an Intel processor at the affordability you want to connect, learn, and play anywhere.[6]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[7]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

Full HD display
Full HD display

Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[9]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[10]

Keyboard keycaps contain post-consumer recycled plastic
Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[11]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[13]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[14]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[15]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[16]

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Your all-day, dependable device for productivity
Your all-day, dependable device for productivity

Face the day with a dependable Intel Processor[1], long battery life, ample storage, and fast connections.

Embrace your hybrid life
Embrace your hybrid life

Stay connected or get lost in ultra-sharp, high-resolution content, whether at home or on the go.

Connect and collaborate on your terms
Connect and collaborate on your terms

Clear and secure video chats with a HD camera[4] with privacy door, dual mics, and background noise-reduction.

Design
Color name
Natural silver
Product type *
Laptop
Product color *
Silver
Market positioning
Everyday
Original brand name
HP
Display
Touchscreen *
No
Native aspect ratio
16:9
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Performance
Motherboard chipset
Intel SoC
Keyboard
Full-size keyboard
Yes
Keyboard colour name
soft grey
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Imagepad
Yes
HP segment
Home
Battery
Battery life (max)
8 h
Continuous video playback time
10.5 h
Fast charging
Yes
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight *
1.41 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2.03 kg
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)