location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8 G1i 16 inch Notebook Next Gen AI PC Copilot+ PC Intel Core Ultra 7 258V Laptop 40.6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8 G1i 16 inch Notebook Next Gen AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C21XVPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485196855 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2025 03:16:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8 G1i 16 inch Notebook Next Gen AI PC Copilot+ PC Intel Core Ultra 7 258V Laptop 40.6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell
  • - Intel Core Ultra 7 258V Processor cores: 8
  • - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 62 Wh
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[5]

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[6]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

Protect identities with HP Multi-Factor Authenticate Gen3

Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[9]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[1,7]

Intel powers next-gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with a 48 TOPS NPU.[2,3]

Long battery life

Get more done in between charges with battery life that is efficiently managed by next-gen AI.[3]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Design
Color name
Glacier silver
Product type *
Laptop
Form factor *
Clamshell
Market positioning
Premium
Original brand name
HP
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Display brightness
300 cd/m²
Display diagonal (metric)
40.6 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor model *
258V
Processor cores
8
Processor threads
8
Processor boost frequency
4.8 GHz
Processor cache
12 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
47 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8533 MHz
Memory form factor
On-board
Memory layout (slots x size)
Not available
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel Arc Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Performance
Hall sensor
Yes
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Copilot+ PC
Yes
Operating system installed *
Windows 11 Pro
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
62 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Compliance certificates
CE, GS mark, RoHS, VCCI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
359 mm
Depth
250 mm
Height (front)
1.15 cm
Height (rear)
1.55 cm
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)