location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 96A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4096A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250634177654 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 13:49:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 96A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 2100
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
5000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
C4096A
Total amount of recycled materials used for making
20%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
353 mm
Depth
156 mm
Height
247 mm
Weight
1.15 kg
Packaging data
Package width
353 mm
Packaging data
Package depth
156 mm
Package height
247 mm
Package weight
1.65 kg
Other features
Print technology
Laser printing
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1092 x 978 x 1125 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1174 x 780 x 1137 mm
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
146 g
EUR-pallet weight
131 g
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
19 pc(s)
Quantity per pallet
76 pc(s)
Quantity per EUR-pallet
64 pc(s)
Country Distributor
España 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)