location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 2000 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH390A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631075944 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2013
Product end of life date
Bullet Points HP Deskjet 2000 inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 20 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Features
Duplex printing *
No
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Borderless printing
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Acoustic power emissions
6.4B(A)
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Compatible operating systems
Windows 7 (x32-Bit) Windows Vista (x32-Bit) Windows XP SP2+ (x32-Bit) Mac OS X v10.5, v10.6
Minimum processor
Intel Pentium II/Celeron, 233 MHz
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum system requirements
CD/DVD-ROM USB IE 6.0
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 256MB RAM 300MB HDD CD/DVD-ROM USB
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
421 mm
Depth
380 mm
Height
266 mm
Weight
2 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Box contents
HP Deskjet 2000 Printer - J210a; HP 61 Black Ink Cartridge (~190 pages); HP 61 Tri-colour Ink Cartridge (~165 pages); Software CD; Setup Guide; Power supply; Power cord; Reusable Tote; USB Cable. [Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies]
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:29:54
Uk has collected 1 expert review for HP Deskjet 2000 inkjet printer Colour 4800 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%