- - Managed L3
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - 10G support
- - MAC address table: 29490 entries Switching capacity: 880 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting Stackable
- - Power over Ethernet (PoE)

HPE Aruba Networking CX 6300M 48-port Smart Rate 1/2.5/5GbE Class 6 PoE and 4-port SFP56 Switch



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Aruba Networking CX 6300 Switch Series uses a fully distributed architecture with Gen7 ASICs that deliver very low latency, increased packet buffering, and adaptive power consumption. All switching and routing are wire-speed to meet the demands of bandwidth-intensive applications.
HPE Aruba Networking Virtual Switching Framework (VSF) allows you to quickly grow your network using high performance front plane stacking. Four built-in uplinks support speeds of up to 10, 25, 50, and 100 GbE for a total of 200 to 400 Gbps of stacking throughput per switch.
CX 6300 Series switches may be deployed in a 2-member active-active design using HPE Aruba Networking Virtual Switching Extension (VSX) and an inter-switch link (ISL) for a high availability solution that maintains state synchronization and an independent control plane across both switches. [2]
Deploy wireless access points and IoT devices with CX 6300 Series models that offer high density HPE Smart Rate Multi-Gigabit Ethernet with Class 4 (30W), Class 6 (60W), and Class 8 (90W) PoE on each port (720W, 1440W, and 2880W max PoE budget options).
CX 6300L stackable, high-performance Layer 2-only switches with static routing available for customers needing scalability, high-capacity, and cost-effective connectivity in the access layer.
The HPE Aruba Networking CX 6300 Switch Series delivers unparalleled visibility with built-in analytics for real-time monitoring and a Time Series Database that stores configuration and operational state data, making it available to quickly resolve network issues.
Streamline network configurations at scale and provide AI-powered problem resolution for critical infrastructure platform with new AI insights in HPE Aruba Networking Central.
The HPE Aruba Networking CX Network Analytics Engine (NAE) automatically interrogates and analyzes events that can impact network health. Advanced telemetry, automation help identify and troubleshoot network, system, application, and security issues through CLI, Python agents, and REST API.
HPE Aruba Networking Switch Multi-Edit Software introduces automation that allows for rapid network-wide changes, and ensures policy conformance post network updates. Intelligent capabilities include search, edit, validation (including conformance checking), deployment, and audit features.
Import switch information into HPE Aruba Networking Switch Multi-Edit Software for simplified configuration management and to continual conformance validation.
The HPE Aruba Networking CX 6300 Switch Series is supported on HPE Aruba Networking Central for single point of control management that delivers enhanced network visibility and an expanded AI toolset, addressing the scale and demands of the most mission-critical environments.
Dynamic Segmentation that automatically applies and enforces user, device, and application-aware policies on HPE Aruba Networking wired and wireless infrastructures.
Automated device profiling, role-based access control, and Layer 7 firewall features deliver enhanced visibility and performance for a better end-user experience and streamlined IT operations. Application recognition and control available through CX Advanced Feature Pack [1].
Switch-to-switch tunnels enable scalable multi-tenancy support with VXLAN to VRF mapping, while allowing policy application via user roles [1].
Reduce manual IT operation tasks around initial deployment or on-going configuration changes to accommodate adds, moves, and changes with colorless ports using local user roles and local-MAC-Authentication (LMA).
Hewlett Packard Enterprise offers customers highly differentiated pre-engineered IT infrastructure solutions that span a wide variety HPE Compute, HPE Storage, HPE Networking that span virtualization, vSAN, HCI, HPC, MCS, Microsoft, SAP HANA, VMware, Nutanix application and IaaS service offerings.
The 10/25 and 40/100G CX switches can be deployed as part of an HPE integrated and mixed compute, storage and networking configuration and deployments.
These ready-to-deploy, integrated IT data center solutions help simplify and speed IT service delivery while reducing the time, risk, and expertise needed to deploy complex solutions.
Use these new tracking SKUs (R9FXXX) when CX switches are included in HPE integrated and mixed compute, storage and networking configuration and deployments.
to access all product specs
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
6 distributor(s) |
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
3 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.