location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83E1001YUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532826007 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 15:09:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Go portable game console 22.4 cm (8.8") 1 TB Touchscreen Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Legion Go AMD Ryzen Z1 Extreme
  • - 3300 MHz Processor cores: 8
  • - Gaming control technology: Analogue / Digital
  • - Built-in touchpad Touchscreen
  • - IPS 22.4 cm (8.8") 2560 x 1600 pixels
  • - Storage media type: SSD 1 TB
  • - Card reader integrated Wi-Fi Bluetooth USB port Combo headphone/mic port
  • - Power source type: USB/Battery Built-in Lithium-Ion (Li-Ion) 49.2 Wh 7.1 h
  • - Black
More>>>
Performance
Platform *
Legion Go
SSD form factor
M.2
Processor architecture
AMD Zen 4
Processor model
AMD Ryzen Z1 Extreme
Processor frequency
3300 MHz
Processor boost frequency
5.1 GHz
Processor cores
8
Processor threads
16
Graphics processor
AMD Radeon 780M
Internal memory
16000 MB
Internal memory type
LPDDR5x
Memory clock speed
7500 MHz
Ambient light sensor
Yes
Gyroscope
Yes
Number of microphones
2
Operating system installed
Windows
Operating system version
Windows 11 Home
Design
Product color *
Black
Gaming control technology *
Analogue / Digital
Gaming control function buttons *
D-pad
Built-in touchpad
Yes
Analog thumbsticks
Yes
Volume control
Buttons
Color name
Shadow black
Display
Display diagonal *
22.4 cm (8.8")
Display *
IPS
Touchscreen *
Yes
Display resolution
2560 x 1600 pixels
Display brightness
500 cd/m²
Aspect ratio
16:10
Touch technology
Multi-touch
Panel type
IPS
Maximum refresh rate
144 Hz
Storage
Storage media type *
SSD
Built-in memory capacity *
1 TB
SSD interface
PCI Express 4.0
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Bluetooth version
5.3
Ports & interfaces
HDMI
No
USB port
Yes
USB version
USB4 Gen 2x2
USB connector type
USB Type-C
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Multimedia
Built-in camera *
No
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Power
Power source type
USB/Battery
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
49.2 Wh
Battery life (max) *
7.1 h
Continuous audio playback time
7.55 h
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter power
65 W
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Type-C charging port *
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Width
298.8 mm
Depth
131 mm
Height
40.7 mm
Weight
854 g
Technical details
Sustainability certificates
ErP
Warranty period
1 year(s)
Compliance certificates
RoHS