location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung XHB100-ES

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XHB-E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XHB100-ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH100XHBCSE/EN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094662771
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 11:35:09
The date of the most recent change of this product data-sheet in Icecat.
Display
Display resolution
32 x 64 pixels
Pixel pitch *
10.78 x 10.78 mm
Display brightness *
7000 cd/m²
Color temperature
6500 K
Contrast ratio (typical)
7000:1
Native refresh rate
7680 Hz
Viewing angle, horizontal
160°
Viewing angle, vertical
107°
Diode type
XDC-Cu, 3-in-1 2727
Design
International Protection (IP) code
IP66
Power
Power consumption (max)
840 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
-40 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
Electromagnetic Compatibility (EMC), UL
Brand Image Product code Product Stock Price from
Samsung XHB060-SI Outdoor Samsung XHB060-SI Outdoor
(show image)
LH060XHBTIS/EN XHB060-SI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB100-SR Samsung XHB100-SR
(show image)
LH100XHBTRS/EN XHB100-SR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB060-SS Outdoor Samsung XHB060-SS Outdoor
(show image)
LH060XHBTSS/EN XHB060-SS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB100-SL Samsung XHB100-SL
(show image)
LH100XHBTLS/EN XHB100-SL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB060-SA Outdoor Samsung XHB060-SA Outdoor
(show image)
LH060XHBTAS/EN XHB060-SA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB100-SI Samsung XHB100-SI
(show image)
LH100XHBTIS/EN XHB100-SI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB060-SL Outdoor Samsung XHB060-SL Outdoor
(show image)
LH060XHBTLS/EN XHB060-SL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB100-EL Samsung XHB100-EL
(show image)
LH100XHBCLE/EN XHB100-EL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB100-EB Samsung XHB100-EB
(show image)
LH100XHBCBE/EN XHB100-EB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung XHB060-SB Outdoor Samsung XHB060-SB Outdoor
(show image)
LH060XHBTBS/EN XHB060-SB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)