location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UDEBLBB/CI signage display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UDEBLBB/CI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UDEBLBB/CI
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2025 13:57:16
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UDEBLBB/CI user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sale Sheet (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UDEBLBB/CI signage display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 500 cd/m²
  • - Direct-LED DID 8 ms
  • - Ethernet LAN
More>>>
Display
LED backlighting type
Direct-LED DID
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Pixel pitch
0.63 x 0.63 mm
Active display area (W x H)
1209.6 x 680.4 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
2.3 mm
Bezel width (side)
1.2 mm
Bezel width (top)
2.3 mm
Performance
Purpose *
Universal
Performance
Multi-display supported
Yes
On Screen Display (OSD)
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
136 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
198 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A+ to F
Computer system
Computer system *
Yes
Weight & dimensions
Width
1213.5 mm
Depth
96.6 mm
Height
684.3 mm
Weight
23.3 kg
Packaging data
Package width
1450 mm
Package depth
395 mm
Package height
892 mm
Package weight
36.9 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Annual energy consumption
199 kWh
Dot clock scanning frequency
148.5 MHz
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55UHFHLBB/CI signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black Samsung LH55UHFHLBB/CI signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black
(show image)
LH55UHFHLBB/CI LH55UHFHLBB/CI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEHLBB/CI signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 Samsung LH55UDEHLBB/CI signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
LH55UDEHLBB/CI LH55UDEHLBB/CI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UHFHLBB signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black Samsung LH55UHFHLBB signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black
(show image)
LH55UHFHLBB LH55UHFHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEHLBB signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 Samsung LH55UDEHLBB signage display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
LH55UDEHLBB LH55UDEHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH46UDEBLBB signage display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black Samsung LH46UDEBLBB signage display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black
(show image)
LH46UDEBLBB LH46UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UEDPLGC signage display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux Samsung LH55UEDPLGC signage display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux
(show image)
LH55UEDPLGC LH55UEDPLGC 0.00
(excl. VAT)
0 (incl. VAT)