location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tripp Lite BP72RT UPS battery Sealed Lead Acid (VRLA) 72 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72V Extended Battery Module (EBM) for SmartOnline UPS Systems, 2U Rack/Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP72RT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279729 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2025 15:31:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP72RT UPS battery Sealed Lead Acid (VRLA) 72 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Sealed Lead Acid (VRLA)
  • - 72 V
  • - 1 pc(s)
More>>>
Brand Image Product code Product Stock Price from
Tripp Lite

Tripp Lite BP192V5RT2U UPS battery 192 V
(show image)
BP192V5RT2U BP192V5RT2U External 192V 2U Rack-Mount Battery Pack for Select UPS Systems (BP192V5RT2U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP48V27-2US UPS battery 48 V
(show image)
BP48V27-2US BP48V27-2US External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP36V27-2US UPS battery 36 V
(show image)
BP36V27-2US BP36V27-2US External 36V Battery Pack for Select UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP24V36-2US UPS battery 24 V
(show image)
BP24V36-2US BP24V36-2US External 24V 2U Rack-Mount Battery Pack for Select UPS Systems (BP24V36-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP72V18-2US UPS battery 72 V
(show image)
BP72V18-2US BP72V18-2US External 72V 2U Rack/Tower Battery Pack for Select UPS Systems (BP72V18-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP48V60RT-3U UPS battery 48 V
(show image)
BP48V60RT-3U BP48V60RT-3U External 48V 3U Rack/Tower Battery Pack Enclosure + DC Cabling for select UPS Systems (BP48V60RT-3U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP48V60RT3UTAA UPS battery 48 V
(show image)
BP48V60RT3UTAA 48V External Battery Pack Enclosure + DC Cabling for Select UPS Systems, 3U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP48V24-2U UPS battery 48 V
(show image)
BP48V24-2U BP48V24-2U External 48V 2U Rack-mount Battery Pack Enclosure + DC Cabling for select UPS Systems (BP48V24-2U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP48V48RT4U UPS battery 48 V
(show image)
BP48V48RT4U BP48V48RT4U External 48V 4U Battery Pack for select UPS Systems (BP48V48RT4U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite BP24V15RT2U UPS battery 24 V
(show image)
BP24V15RT2U BP24V15RT2U External 24V 2U External Rack/Tower Battery Pack for Select UPS Systems (BP24V15RT2U) 0.00
(excl. VAT)
0 (incl. VAT)