- - Proven productivity Mini PC Black 90 W
- - Intel® Core™ i7 i7-12700T 1,4 GHz Processor cores: 12
- - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
- - 512 GB SSD
- - Intel UHD Graphics 770
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Windows 11 Pro
HP Pro Mini 400 G9 Intel® Core™ i7 i7-12700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel Core™ processor that lets you launch, create, and connect fast and reliably.[2]
The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[3]
HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[5]
Spend less time and get right to the updates you need with HP Support Assistant.[7]
Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft Endpoint Manager.[8]
Accomplish everything from minor tasks to complex projects with the latest Intel processor.[2]
Configure or expand your Mini your way with flex ports for legacy or clean desk connectivity.
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]
A high-efficiency power supply and molded-pulp packaging6 help reduce the impact on the environment.[6]















Country | Distributor |
---|---|
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.