location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 A Copilot+ PC AMD Ryzen™ 7 8845HS Mobile workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power G11 A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C09BFPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251847752 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 17:32:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook Power G11 A Copilot+ PC AMD Ryzen™ 7 8845HS Mobile workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation Clamshell Grey
  • - AMD Ryzen™ 7 8845HS 3,8 GHz Processor cores: 8
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX A1000 6 GB AMD Radeon 780M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[5]

AMD Ryzen™ PRO mobile processor

Redefine workstation capabilities with up to an AMD Ryzen™ AI 7 PRO 350 processor delivering outstanding CPU capabilities, unified memory, and ISV-certified graphics to power through complex workflows.[6]

AMD Ryzen™ processor

Bring your ideas to life quickly and effectively with the latest AMD Ryzen™ processors.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[7]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Wi-Fi 6E

Get a fast and reliable connection in dense wireless environments with Wi-Fi 6E[8]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Power through professional workflows

Blaze through 3D workloads with an integrated or discrete GPU,[1] AMD CPU,[4] and large memory configurations.

Durable all-aluminum chassis

Designed to pass rigorous military standard testing[2] this PC is built to last with a distinctly premium touch.

Connect. Communicate. Collaborate

Collaborate effectively with ZBook Power. The 5MP camera,[1] Wi-Fi 6E,[5] and a long lasting battery[6] let you seamlessly connect.

Help protect our shared future with PCs that drive towards increasing sustainability

At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[11] and the outer box packaging is 100% sustainably sourced[12].

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2025
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 8000 Series
Processor model *
8845HS
Processor cores
8
Processor boost frequency
5,1 GHz
Processor frequency *
3,8 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD memory type
TLC
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
NVIDIA RTX A1000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtek RTL8852CE
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Copilot key
Yes
Software
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam 5MP
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
359,4 mm
Depth
251 mm
Height
22,9 mm
Weight *
2,04 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Country Distributor
Australia 1 distributor(s)