location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury G1i 16 inch Mobile Workstation PC Intel Core Ultra 5 255HX 40,6 cm (16") Touchscreen WUXGA 32 GB DDR5-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro AI PC, AI Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Fury G1i 16 inch Mobile Workstation PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1KZ6PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485076799 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 02:39:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury G1i 16 inch Mobile Workstation PC Intel Core Ultra 5 255HX 40,6 cm (16") Touchscreen WUXGA 32 GB DDR5-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro AI PC, AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation
  • - Intel Core Ultra 5 255HX Processor cores: 20
  • - Touchscreen 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS Gloss
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - 8 GB
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 99 Wh
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[8]

Intel Core™ Ultra Processor

Unleash productivity with a new architecture that delivers power-efficient performance for complex business workloads and is purpose-built for the next era of AI software by sending the right task to the right engine at the right time.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[5]

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes.[9]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Wi-Fi 6E

Get a fast and reliable connection in dense wireless environments with Wi-Fi 6E[10]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Poly Camera Pro

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Frame, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[11]

Tackle multiple heavy workflows—simultaneously

Get unthrottled performance[1] with a desktop class Intel CPU,[2] with up to 13 NPU TOPS,[2] and integrated or discrete graphics.[3] With thermal technology designed to keep the PC cool you can simultaneously visualize data and inference AI models.

Upgrade. Expand. Evolve.

Get desktop-level memory[4] and storage[5] with plenty of room to grow. Expansion is simple with tool-free access to removable components and connect to critical accessories with an extensive port selection.

Supercharged AI mobile workstation

Accelerate AI development and inferencing locally on the HP ZBook Fury, with powerful pro-level graphics[3] designed for advanced AI workflows. Process propriety data securely on a local workstation to gain insights faster.

Help protect our shared future with PCs that drive towards increasing sustainability.

At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[6] and the outer box packaging is 100% sustainably sourced.[7]

Design
Colour name
Nouvelle Silver
Product type *
Mobile workstation
Market positioning
Performance
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
Display surface
Gloss
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor model *
255HX
Processor cores
20
Processor threads
20
Processor boost frequency
5,2 GHz
Processor cache
30 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
13 TOPs
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 32 GB
Memory slots
4x SO-DIMM
Memory channels
Dual-channel
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
Discrete graphics card *
Yes
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
4
Audio
Speaker power
1 W
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Smart AC Adapter
Yes
HP Artificial Intelligence
AI PC, AI Workstation
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
99 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
359 mm
Depth
249 mm
Height
27 mm
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)