- - License
- - Language version: BRA, Czech, German, Dutch, English, Spanish, French, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish
- - 4-core
- - 64-bit computing

HPE Microsoft Windows Server 2022 4-core Std Add Lic en/cs/de/es/fr/it/nl/pl/pt/ru/sv/ko/ja/xc SW




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Microsoft Windows Server 2022 features the Secured-core OS option, which uses Trusted Platform Module 2.0 and System Guard secure boot option to reduce risk from firmware vulnerabilities and to help provide multilayer security across hardware, firmware, and the operating system.
Windows Server 2022 supports AES-256-GCM and AES-256-CCM cryptographic suites for SMB encryption as well as TLS 1.3 to help provide a communication channel between two endpoints with increased security features.
Windows Server 2022 failover clusters support granular control of encrypting and signing intranode storage communications for cluster shared volumes (CSV) and the storage bus layer (SBL) to east-west storage encryption.
Improved Discrete Device Assignment (DDA) brings better security, virtual machine isolation, and performance for graphics-intensive workloads
For improved security, Windows Defender ATP provides access to deep kernel and memory sensors bolstered by Azure’s massive security resources, helping to improve proactive security and anti-tampering to reduce exposure while enabling swift response actions on Windows Server 2022 endpoints. [1]
Microsoft Windows Server 2022 features containers that allow packaging apps with their dependencies and using operating system-level virtualization to provide fast, fully isolated environments on a single system.
The Containers extension in Windows Admin Center enables the containerization of apps, as well as troubleshooting for containers running on a host, such as opening a console connection to a container, checking logs, or monitoring resource consumption.
Microsoft drastically decreased the size of the Windows Server core container base image by reducing duplicate payloads and removing unused optional components.
Microsoft Windows Server 2022 offers the Storage Migration Service, which provides a graphical tool that inventories data on Windows, Linux, and NetApp CIFS servers and then transfers the data to newer servers or to Azure virtual machines, without reconfiguring applications or users.
Capture and migrate legacy access permission settings along with the data for continued seamless functionality of your key business applications. As an option, transfer the identity of the legacy server to the destination server so apps and users can access the data without changing links or paths.
to access all product specs
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.