location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 1060 SFF 2x12Gb SAS 2-port Controller 12x1.2TB HDD 14TB Storage Array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 1060 SFF 2x12Gb SAS 2-port Controller 12x1.2TB HDD 14TB Storage Array
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P79251-B25
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 16:03:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE MSA 1060 SFF 2x12Gb SAS 2-port Controller 12x1.2TB HDD 14TB Storage Array
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (2U) Silver, Black
  • - HDD Storage drives installed 14 TB
More>>>
Accelerate Applications Affordably

The HPE MSA 1060 Storage is capable of delivering over 154,000 IOPS for affordable application acceleration for small to medium-sized businesses and deployments.
The MSA 1060 platform delivers allows users to define and deploy hybrid or flash configurations from day one and grow as needs change.

MSA’s 'Set and Forget' Data Services does not Require a Dedicated Storage Administrator to Manage

The HPE MSA 1060 Storage is easy to install, easy to use, easy to maintain, even for an IT generalist. Administrators will find the MSA 1060’s new Storage Management Utility intuitive and easy to navigate.
HPE MSA’s automated tiering engine dynamically responds to workload changes so you don’t have to, insuring the hottest data will be moved to the fastest media automatically and in real-time.

Leverage Data Protection Features to Keep your Business Running in the Event of a Disaster

The HPE MSA 1060 Storage delivers virtualized snapshot technology making data protection and instant recovery a snap.
Remote replication via Fibre Channel (FC) or iSCSI facilitates affordable disaster recovery solution.

Flexible, Modular Architecture that Facilitates Growth into the Future

The HPE MSA 1060 Storage solution supports a combination of 3.5 inch (LFF) and 2.5 inch (SFF) 2060 expansion enclosures to a maximum of 3 (4 total including the 1060 array) enclosures.
Start small and scale as needed with any combination of SSDs, Enterprise SAS HDDs or Midline SAS HDDs.

Country Distributor
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)