location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector PB6110 1500 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PB6110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9877.BS6
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Projector PB6110 1500 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1500 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 762 - 6096 mm (30 - 240") Number of colours: 16.78 million colours
  • - 285 W
More>>>
Projector
Screen size compatibility *
762 - 6096 mm (30 - 240")
Projector brightness *
1500 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
200 W
Features
Noise level *
34 dB
Display
Display diagonal
1,4 cm (0.55")
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2,7 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
215,5 x 262 x 98,4 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
Analog RGB: 1 x D-sub 15 pin; Component Video: 1 x D-sub 15 pin; S-Video: 1 x Mini DIN 4 pin; Composite-Video: 1 x RCA; PC Audio: 1 x Stereo mini jack; Video L/R audio: 1 x Stereo mini jack.
Lens system
F=2.4 - 2.6, f=24.3-29.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:26:58
Uk has collected 3 expert reviews for BenQ Projector PB6110 1500 ANSI lumens SVGA (800x600) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-12-24 06:26:58
BenQs diminutive black PB6110 projector is designed to fill a range of functions. It measures 26 x 10 x 22 cm and weighs in at 2.7kg, and is designed for portability; BenQ has even included a carry bag in the packaging.
70%
zdnet.co.uk
Updated:
2014-12-24 06:26:58
This business projector puts a lot of light on-screen, but its loud and its controls can be a little awkward.
80%
Brand Image Product code Product Stock Price from
Epson EMP-821 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-821 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H167040LA EMP-821 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-830 3000 ANSI lumens XGA (1024x768) Epson EMP-830 3000 ANSI lumens XGA (1024x768)
(show image)
V11H146040JA EMP-830 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB6210 2000 ANSI lumens XGA (1024x768) BenQ Projector PB6210 2000 ANSI lumens XGA (1024x768)
(show image)
99.J9977.BS6 Projector PB6210 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB6210 2000 ANSI lumens XGA (1024x768) BenQ Projector PB6210 2000 ANSI lumens XGA (1024x768)
(show image)
99.J9977.B56 Projector PB6210 0.00
(excl. VAT)
0 (incl. VAT)