location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-W7 Intel® Core™2 Duo U7500 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-W7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-W7BWAZFNG
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:26:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook CF-W7 Intel® Core™2 Duo U7500 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo U7500 1,06 GHz Processor cores: 2
  • - 30,7 cm (12.1") 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM 533 MHz
  • - 80 GB
  • - GM965
  • - Bluetooth 2.0+EDR
  • - 7,5 h
  • - Windows XP Professional
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:00:47
Uk has collected 15 expert reviews for Panasonic Toughbook CF-W7 Intel® Core™2 Duo U7500 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB GM965 Windows XP Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-23 07:00:47
Design and features Panasonics Toughbook CF-W7 arrived in our offices clearly having experienced a hard life already. The screen was covered with residue, suggesting it had been subjected to water being sprayed on it (as is the case in Panasonics dem...
Good Can withstand a fair bit of punishment, Water resistant, Decent power for the size...
Bad Exposed ports not the best for a rugged laptop, Not the most attractive of laptops, Odd touchpad, Vertically short keys, 802.11g/100Mb only...
Bottom line The Toughbook CF-W7 isnt bad. Its designed for a specialised niche, and if youre constantly exposed to water wed say itd be a good choice. Wed expect more for our money though, and would otherwise be more tempted to pick up a Thinkpad for genera...
70%
pcauthority.com.au
Updated:
2014-05-23 07:00:47
If youve ever laid your hands on ruggedised laptops before, youll have noticed that they possess a certain bricklike quality, combined with a tiny screen size that makes using one as a permanent part of your office on the road a daunting prospect. As...
Bottom line Lightweight, resilient laptop with reasonable performance at a price tag that doesn’t break the bank...
83%
pcadvisor.co.uk
Updated:
2014-05-23 07:00:47
The Panasonic ToughBook W7 is certainly built to last, even in the most inhospitable environments, but such durability comes at a sacrifice in performance. Panasonics ToughBook line consists of mobile computing workhorses. Its ultraportable model...
Bottom line There are plenty of good ideas at work, here - not to mention plenty of features that make the Panasonic ToughBook W7 tough to beat outdoors. But when you hunker down and actually get to work, it may take you a little longer to get things done than yo...
70%
alphr.com
Updated:
2014-05-23 07:00:47
A good mix of strength, low weight and high battery life, although ergonomics and value suffer in the process. Youd expect a rugged laptop to be heavier than a standard one, but the Toughbook W series manages to be both small and light. Forming part...
67%