location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G3 Intel® Core™ i3 i3-7100T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KP24EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781722113 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP ProOne 440 G3 Intel® Core™ i3 i3-7100T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver 150 W
  • - Intel® Core™ i3 i3-7100T 3,4 GHz Processor cores: 2
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 630
  • - 1 MP
  • - Ethernet LAN
  • - FreeDOS
More>>>
Designed to get the job done

Featuring a large 60.45 cm (23.8") diagonal FHD screen, this sleek AiO provides plenty of viewing space to complete your most important tasks in a variety of settings. Easily deploy this AiO from the front desk to the back offices.

Powerful features

Power through your day with new high-performance 7th Gen Intel® Core™ i3/i5/i7processors[2], up to 16GB DDR4[3] memory and optional discrete graphics[3].

Effective collaboration

Communicate naturally with your PC using Cortana on Windows 10 Pro[1] and collaborate clearly with others online using HP Noise Cancellation and a 1MP HD webcam.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Pixel pitch
0,2745 x 0,2745 mm
Screen shape
Flat
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100T
Processor cores
2
Processor threads
4
Processor frequency *
3,4 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
2,4 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR35P
Tjunction
92 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive speed
7200 RPM
Hard drive interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H170
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
97485
Brand-specific features
HP Management tools
HP Client Catalog; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP MIK for Microsoft SCCM
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
580 mm
Depth (with stand)
191 mm
Height (with stand)
447 mm
Weight (with stand)
8,45 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 07:21:44
Uk has collected 1 expert review for HP ProOne 440 G3 Intel® Core™ i3 i3-7100T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver
(show image)
1QM14EA 440 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProOne 440 G3 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX FreeDOS Silver HP ProOne 440 G3 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX FreeDOS Silver
(show image)
1KP27EA 440 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver
(show image)
1KP25EA 440 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black, Grey HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black, Grey
(show image)
1KN97EA 440 G3 0.00
(excl. VAT)
0 (incl. VAT)