location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-ap0006nx Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ap0006nx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HA00EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424500246 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 May 2019
Product end of life date
Bullet Points HP Spectre x360 13-ap0006nx Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Core™ i7 i7-8565U 1,8 GHz Processor cores: 4
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1,02 TB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 61 Wh 14,5 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4,6 GHz
Processor frequency *
1,8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Storage
Total storage capacity *
1,02 TB
Storage media *
SSD
Total SSDs capacity
1,02 TB
Number of SSDs installed
1
Solid-state drive capacity
1,02 TB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox, Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP Audio Boost generation
Gen 2
HP speaker type
HP Quad Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision FHD IR
HP Software provided
HP Command Center
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
61 Wh
Battery life (max)
14,5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
250 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
308,8 mm
Depth
217,9 mm
Height
14,7 mm
Weight *
1,33 kg
Packaging content
AC adapter included *
Yes
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-01-12 03:57:37
Uk has collected 79 expert reviews for HP Spectre x360 13-ap0006nx Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1.02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-01-12 03:57:37
HP's latest Spectre x360 13t has something to say to other thin-and-light laptops, which, it seems, are all about taking good things away from you. Keyboards with travel, USB Type-A ports, and even the opportunity to replace your SSD are features that hav...
0%
pcworld.co.nz
Updated:
2020-01-12 03:57:37
HP's latest Spectre x360 13t has something to say to other thin-and-light laptops, which, it seems, are all about taking good things away from you. Keyboards with travel, USB Type-A ports, and even the opportunity to replace your SSD are features that hav...
Bottom line For years, consumers have watched as PC makers have taken away feature after feature in the interest of shrinking laptops. We hope that line stops here, because HP just proved that you can make a tiny, powerful, long-lasting and feature-packed laptop with...
0%
techadvisor.co.uk
Updated:
2020-01-12 03:57:37
Intel's Project Athena is a bold initiative from the chipset manufacturer that, if successful, will provide laptops that offer not only impressive power in a slim form factor, but AI enhancements and long battery life too. One of the first Athena-certifie...
0%
stuff.tv
Updated:
2020-01-12 03:57:37
You might not realise it, but HP is currently one of the market's biggest laptop makers. According to a report by market analysists TrendForce earlier this year, the US firm was the best computer seller of out of all the big brands in the first quarter, e...
Bottom line On first impressions, the Spectre x360 13 strikes us as a very impressive bit of kit. The design is top-notch and we think it will really help it sell to those looking for a powerful machine, even if it does cost the earth. But the performance improvement...
0%
techradar.com
Updated:
2020-01-12 03:57:37
The HP Spectre x360 has always been among both the best 2-in-1 laptops and the best Ultrabooks. HP's flagship laptop / tablet has essentially set the stage for what a 2-in-1 should be in the modern age. And, it looks like this is going to continue with th...
Good Beautiful display, Excellent design, Respectable specs...
Bad A bit expensive...
Bottom line The HP Spectre x360 is a beautiful little 2-in-1 laptop, and we wouldn't expect otherwise. It's thinner, lighter and now even sports an OLED display - you won't be ashamed to carry this around in a coffee shop...
0%
techau.com.au
Updated:
2020-01-12 03:57:37
Back in April, Intel announced details of their new Intel Optane H10 solid-state storage. Now we're seeing hardware with the product in, that we can get hands-on and let you know if all the hype about extra performance, is really worth it.What makes thi...
Good Performance, Design, USB-C charging...
Bad Pricey, Windows10 Home, not Pro...
Bottom line The HP Spectre X360 is honestly one of the nicest devices I've used in a long time. The design and features are seriously impressive and refined. If you pull this out at your next meeting you'll create some serious envy as the thin, light, portable and po...
92%
mobilesyrup.com
Updated:
2020-01-12 03:57:37
If you'd asked me about Hewlett-Packard (HP) laptops a few years ago, I probably would have told you not to bother. They had a bit of a reputation for being cheap or full of bloatware. However, HP isn't the same company it used to be, and its laptops are...
Good Excellent keyboard, Display looks great, Smart and beautiful design...
Bad Speakers aren't great, Touchpad is okay, Lots of bloatware...
85%
goodhousekeeping.co.uk
Updated:
2020-01-12 03:57:37
We earn a commission for products purchased through some links in this article.The HP Spectre x360 costs just shy of £1,400 but you really do get your money's worth with this 2-in-1 laptop. It's probably not worth spending so much if you just need a lap...
Good The battery recharges to 100% in just an hour and a half, It comes with a carrying case, so you can protect it from any damage while travelling, There's a MicroSD card reader which makes getting your photos onto the laptop easy, The video quality is astou...
Bad The audio can sound a little distorted at higher volumes, especially when placed on a table in tablet mode, The on/off button isn't clear, so you may need to consult the Quick Start Guide to find it...
Bottom line If you are looking for a powerful 2-in-1 laptop, the HP Spectre will sweep you off your feet. This sleek and stylish laptop can easily be converted into a tablet simply by folding the screen over. Even better, it comes with the HP Tilt Pen that's ideal fo...
83%
goodgearguide.com.au
Updated:
2020-01-12 03:57:37
Oh HP Spectre x360 13, you're such an overachiever. While others in your class just phone it in year-after-year, you're always trying to improve yourself.This year, you've really gone over the top. Besides a major body redesign with sculpted “diamond-cut”...
Bottom line In the end, it's hard not gush about the overachieving HP Spectre x360 13. It's essentially everything we loved about about the previous Spectre x360 13, at a surprisingly reasonable price.Want to avoid #donglelife? It has USB Type A. Want external graphi...
0%
pcworld.co.nz
Updated:
2020-01-12 03:57:37
Oh HP Spectre x360 13, you're such an overachiever. While others in your class just phone it in year-after-year, you're always trying to improve yourself.This year, you've really gone over the top. Besides a major body redesign with sculpted “diamond-cut”...
Bottom line In the end, it's hard not gush about the overachieving HP Spectre x360 13. It's essentially everything we loved about about the previous Spectre x360 13, at a surprisingly reasonable price.Want to avoid #donglelife? It has USB Type A. Want external graphi...
0%
tomshardware.co.uk
Updated:
2020-01-12 03:57:37
If you're looking for a lightweight consumer 2-in-1, it's hard to argue against the HP Spectre x360 13-inch. Starting at $1,029 (£999), the latest version of this tried-and-true convertible features epic battery life, solid performance and a sleek new des...
Good Long battery life, Attractive design, Lightweight, USB Type-A port...
Bad Dull, noisy webcam, Dim screen for a premium system...
Bottom line HP's Spectre x360 13-inch offers a best-in-class combination of style, portability and performance...
90%
futurefive.co.nz
Updated:
2020-01-12 03:57:37
HP caught my attention some time ago, with their ongoing emphasis on styling, ergonomics and performance. With its variety of user modes and solid processing power, this latest Spectre iteration is bound to attract the attention of an assortment of users...
0%
goodgearguide.com.au
Updated:
2020-01-12 03:57:37
When you're trying to decide on a great laptop, Apple's MacBook can take a backseat. For the PC faithful, the only grudge match that matters is the one between Dell and HP. Specifically, the companies' flagships, the New XPS 13 ( $1,199 from Dell ) and th...
0%
pcworld.co.nz
Updated:
2020-01-12 03:57:37
When you're trying to decide on a great laptop, Apple's MacBook can take a backseat. For the PC faithful, the only grudge match that matters is the one between Dell and HP. Specifically, the companies' flagships, the New XPS 13 ( $1,199 from Dell ) and th...
0%
trustedreviews.com
Updated:
2020-02-24 05:19:32
Related: Best budget laptop The HP Spectre x360 is definitely eye-catching and not in a way that's garish or overly showy. This laptop oozes class, stemming from its aluminium body and sharp edges. The Spectre x360 comes in black, dark blue and silver col...
Good Gorgeous 4K display, Perfect mix of productivity and portability, Improved keyboard and trackpad, Premium build quality...
Bad Below average battery life, Slightly dated design...
Bottom line The HP Spectre x360 13 is a fantastic ultrabook. It has a speedy performance, an ultra-portable design and the option of an absolutely gorgeous 4K display that provides extra pizzazz to Netflix content. The poor battery life prevents this laptop getting f...
90%
techradar.com
Updated:
2020-05-08 09:23:35
The new HP Spectre x360 (2019) has clearly been designed to impress with its thin, elegant design, improved hardware and long battery life. And so, the tradition of greatness that the Spectre line has long established continues on.With HP making some big...
Good Stylus included, Good looking new design, Long battery life...
Bad Expensive, Minor performance gains...
Bottom line HP has created yet another excellent 2-in-1 device with this year's Spectre x360. A refined design and upgraded internals make it a solid performer with the looks to match. If you're in the market for a laptop which doubles as a tablet, this is a seriousl...
90%
Digitaltrends.com
Updated:
2020-05-09 06:27:59
The Spectre x360 always had two flaws. Thick bezels framing the display that made it look outdated and a lackluster touchpad. Beyond that, it was a near-perfect 2-in-1 laptop. I was delighted to hear that with its latest model, HP aimed to tackle those is...
Good Tiny, gorgeous 2-in-1 design, Strong on-demand productivity performance, Spectacular OLED display, Excellent keyboard and touchpad, Solid build quality...
Bad 4K OLED display kills battery life...
Bottom line Yes. The Spectre x360 13 is the best 13.3-inch 2-in-1 on the market, and it competes with the best clamshell laptops as well.Editors' RecommendationsThe best 4K laptops Dell Inspiron 15 7000 review: Powerful, affordable, and expandable The best business l...
100%
reviewed.com
Updated:
2020-07-08 21:07:09
Great designBeautiful displayThe keyboard is a dreamStarting price a little highWe've adored the HP Spectre line of laptops since they debuted, but they could never quite stick the landing. Previous iterations were awesome, but there was always a wonky tr...
Bottom line The one thing that gives us pause is the incredibly fierce competition. The new 2020 MacBook Air is back with a vengeance, with a keyboard that is a far cry from the embarrassment of the last few years. Dell continues to engineer the life out of its XPS 1...
0%