location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP IDS UMA i5-9300H 15v G5 Base NB PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP IDS UMA i5-9300H 15v G5 Base NB PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PA11AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905545179 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 17:03:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Pro-grade performance

Get lightening fast response times with 6-core Intel® Xeon® processors and 32GB memory, even when running multiple apps at once. Access large 4K files quickly with 4TB high-speed storage and speed up rendering time with NVIDIA® Quadro® graphics.

Software certified

Work with confidence knowing your laptop is certified to tackle your most important applications. We've partnered with leading software providers like Autodesk and SolidWorks to ensure the HP ZBook 15v is optimized for peak performance.

Built to last

The HP ZBook 15v undergoes rigorous military standard testing including drop, shock and harsh environments[1]. Now you can take your work on the road with confidence knowing your laptop was built for durability.

Long-lasting battery and powerful recharging

Stay connected for longer with up to 10 hours of battery life and super-fast recharge, powering up by 50% in just 30 minutes. [4,5]

High-definition webcam

Collaborate and connect remotely through a 720-pixel webcam for sharp picture quality. Log in quickly and securely with facial recognition and a webcam shutter. [6]

Blazing fast storage

Increase productivity with up to 1 TB local PCIe NVMe storage - up to 21x faster than standard HDD and 6x faster than SATA SSD. [3]

Professional 3D graphics

Tackle complex 2D and 3D models with certified NVIDIA® Quadro® graphics - optimized for stability and peak performance with professional software apps.

Windows 10 Pro for Workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 15v. [2]

8th gen Intel® Xeon® processors

Do more at once with 6-core Intel® Xeon® processors designed to handle complex, multi-threaded applications like Autodesk Revit®.

HP Thunderbolt™ Dock G2

Unclutter your work environment with HP's most powerful docking solution. Experience lightning fast Thunderbolt™ connectivity with remarkable performance. [8]

Excellent audio capabilities

Experience premium audio with custom tuned Bang & Olufsen speakers.