location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WA18EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122047641 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday Hybrid (2-in-1) Convertible (Folder) Blue
  • - Intel® Core™ i5 i5-8265U 1,6 GHz Processor cores: 4
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Blue
Form factor *
Convertible (Folder)
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
1000 cd/m²
Display diagonal (metric)
33,8 cm
RGB colour space
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
1,6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
32 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Gyroscope
Yes
Keyboard
Keyboard special features
Protection against liquid ingress
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Intel® Optane™ Memory Ready
Yes
Brand-specific features
HP JumpStart
Yes
HP Sure View
Yes
HP speaker type
HP Quad Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery weight
220 g
Power
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
304,3 mm
Depth
197,5 mm
Height
16,1 mm
Weight *
990 g
Packaging data
Package width
137 mm
Package depth
402 mm
Package height
315 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-09-09 04:43:49
Uk has collected 97 expert reviews for HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pocket-lint.com
Updated:
2020-09-09 04:43:49
For years the world of enterprise laptops was a sea of boring black plastic. Even as the consumer market moved toward svelte and lightweight, businesses were still rolling out old bricks to staff. But there's been a shift from manufacturers to get laptops...
Good Slim and sturdy design,Battery life is great,Speedy performance,Lightweight and portable machine,Great keyboard...
Bad Fingerprint sensor wasn't always quick to authenticate,Trackpad takes getting used to,Pretty expensive laptop...
Bottom line The HP Elite Dragonfly shows you don't need to have a boring black brick business laptop, you can have a svelte and attractive one that's also fast and capable of going a full day without charging.We love the slim and sleek design, coupled with that matte...
90%
reviewed.com
Updated:
2020-09-09 04:43:49
Incredible battery lifeAwesome designEnterprise-level securityExpensivePro-level features not for everyoneBusiness laptops have had a quiet resurgence lately, with the likes of HP, Dell, and Lenovo blurring the line between their flagship consumer laptops...
Bottom line If your corporate budget allows for it? Absolutely.Putting price aside for a moment, the HP Elite Dragonfly G2 is an astoundingly good laptop. Just about every laptop we review has some kind of flaw you'll need to deal with; it's slow, the keyboard sucks...
0%
itpro.co.uk
Updated:
2020-09-09 04:43:49
HP has a reputation for producing solid business 2-in-1s, but some of them have felt a little cheap and cheerful compared to, say, the MacBook Pro, or Dell's seductive XPS line.That's not a criticism you can make of the Elite Dragonfly G1. As soon as y...
Bottom line The HP Elite Dragonfly is an outstanding debut edition for a sophisticated device that could well cement itself as an enterprise essential.This striking 2-in-1 excels on several fronts - from fantastic connectivity to an excellent display - while leaning...
100%
expertreviews.co.uk
Updated:
2020-09-09 04:43:49
Buy now from HPThe first difficulty is finding a comparable machine. The Dell XPS 13 2-in-1 doesn’t quite make the cut as it weighs 1.33kg. The Dragonfly’s closest Lenovo rivals are the ThinkPad X1 Yoga and Lenovo Yoga C940, but they include a 14in screen...
Good Ludicrously light and well-built, Fast enough to be your main machine, Great display and speakers...
Bad Expensive, Lacks 10th gen Intel chips...
Bottom line HP has created a stunning laptop in the Elite Dragonfly, one that may yet become my favourite laptop of the year. At the moment, however, I can't quite bring myself to recommend it.That's because I know the tenth-generation Core versions will leap onto sh...
80%
techadvisor.co.uk
Updated:
2020-09-09 04:43:49
It comes at a price, but the HP Elite Dragonfly aims to be the perfect convertible laptop by combining flexible design, a lightweight chassis, long battery life and useful business features. We find out if it can achieve all these things in our full revie...
Bottom line For a 2-in-1 convertible laptop aimed at professionals, the Elite Dragonfly meets the expectations of use, performance and battery life expected for the day to day of any worker.Its built-in security measures, all aimed at safeguarding the business enviro...
80%
yugatech.com
Updated:
2020-09-09 04:43:49
The HP Elite Dragonfly is now available in the Philippines. Consider that it's part of HP's Elite line and that it's a business laptop, it does ask for a hefty price for the hardware inside. However, if you do a lot of productivity tasks, value portabilit...
Bottom line The HP Elite Dragonfly, considering other laptops in the market available right now, is hard to recommend. While I thoroughly enjoy the aesthetic, feel, display, and battery life, there are better options. For a starting price of PHP 81,440, other laptops...
0%
T3.com
Updated:
2020-09-09 04:43:49
The HP Elite Dragonfly is making a strong claim to be one of the best Windows laptops of the moment. With a beautifully well-designed chassis, a keyboard that's a pleasure to type on and a gorgeous display, and some top-tier specs, it's going to take some...
Good Excellent looks,Superb screen,Long battery life...
Bad Average audio, Trackpad could be better, No discrete graphics...
Bottom line The HP Elite Dragonfly isn't for everyone, but it looks great and ticks a lot of boxes for power users on the go.Reasons to buy+Excellent looks+Superb screen+Long battery lifeReasons to avoid-Average audio-Trackpad could be better-No discrete graphics...
100%
trustedreviews.com
Updated:
2020-09-09 04:43:49
Related: Best Laptops 2020 The design of the HP Elite Dragonfly is nothing short of exquisite. This has to be one of the best-looking business laptops of all time. If you're a MacBook fan, then this is the sleekest Windows-alternative machine you can pick...
Good Sophisticated design, Crisp display, Ultra-lightweight, Remarkable speaker, Impressive port selection...
Bad Keyboard lacking in tactile feedback, Pricey, No 10th Gen Intel Core processor (yet)...
Bottom line The HP Elite Dragonfly is a business laptop that also offers plenty of upsides for more casual use. It's a gorgeous machine that can tackle any and all productivity tasks you throw at it. However, at a high price, and with the Elite Dragonfly G2 fast appr...
80%
goodgearguide.com.au
Updated:
2020-09-09 04:43:49
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
0%
pcworld.co.nz
Updated:
2020-09-09 04:43:49
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
Bottom line We'll admit, we're impressed by the HP Elite Dragonfly. It transcends our expectations for corporate laptops. Instead of boring, black, and basic, the Elite Dragonfly is beautiful, impressively light, and surprisingly well-equipped.For consumers looking f...
0%
techradar.com
Updated:
2020-09-09 04:43:49
Most of the time, when a business laptop like the HP Elite Dragonfly crosses our desk, we kind of roll our eyes and get on with testing it. Laptops for professionals never tend to be too terribly exciting or much to look at, after all, as they're designed...
Good Impeccable design, Excellent battery life, That keyboard, LTE compatible...
Bad Pretty expensive...
Bottom line The HP Elite Dragonfly is easily the best laptop out there for traveling professionals and executives. It's thin, light, powerful and is one of the most stylish laptops on the market. If you have the cash, you can't go wrong with this laptop...
100%
futurefive.co.nz
Updated:
2020-09-09 04:43:49
Over this Yuletide break, I've grown very fond of HP's Elitebook Dragonfly G1. HP claims it is the world's lightest business convertible notebook, weighing in at under 1kg. I have an inkling that the projected 24.5-hour battery life will be causing circle...
0%
Digitaltrends.com
Updated:
2020-09-09 04:43:49
You hop on your six-hour flight with the ambitious goal of getting some work done. You're prepared. You have a laptop. A charger. You're even willing to pay for the expensive in-flight Wi-Fi. It's time to Get. Work. Done.Six hours later, you've barely man...
Good Perfect size for traveling, Lots of security features, Incredible battery life, Great port selection...
Bad Older processors, Keyboard feels cramped...
Bottom line Yes. Those outside the business world shouldn't cross over, but for the right person, the Dragonfly is the perfect travel companion.Editors' RecommendationsThe best 4K laptops The best laptop deals for April 2020: Dell XPS 13, HP Spectre X360, and more Th...
70%
itpro.co.uk
Updated:
2020-09-09 04:43:49
Image 1 of 6 The last few years have seen a string of high-end devices storm the market, each staking a claim to be the best and most business-friendly as the competition to service high-end users has ramped up. In recent years, 360-degree 2-in-1s have be...
80%