location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 7100 807UE 1 GHz All-in-One 38,1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RP7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5U91EA
Category:
Point of sale terminals
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Aug 2015
Product end of life date
Bullet Points HP RP7 7100 807UE 1 GHz All-in-One 38,1 cm (15") 1024 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 38,1 cm (15") Black
  • - Touchscreen
  • - Intel® Celeron® 1 GHz 1 MB
  • - DDR3-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Wi-Fi Powered USB DVI port
  • - 180 W
More>>>
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Display brightness
350 cd/m²
Touchscreen technology
Capacitive
Contrast ratio (typical)
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Response time
25 ms
Aspect ratio
4:3
Display number of colours
16.78 million colours
Processor
Processor family *
Intel® Celeron®
Processor model *
807UE
Processor cores
1
Processor threads
1
Processor frequency
1 GHz
Processor cache
1 MB
Motherboard chipset
Intel® HM65 Express
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Number of memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Hard drive size
2.5"
Solid-state drive capacity
128 GB
Solid-state drive interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
SRS Premium Sound
Card reader integrated
No
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Powered USB
Yes
DVI port
Yes
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
1
DC-in jack
Yes
Design
Chassis type
All-in-One
Number of 2.5" bays
1
Product colour
Black
Software
Operating system installed *
Windows Embedded POSReady 7
Operating system architecture
32-bit
Power
Power supply
180 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
313 mm
Depth
424 mm
Height
335,8 mm
Weight
6,8 kg
Packaging content
Mouse included
No
Keyboard included
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington