location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 7100 807UE 1 GHz All-in-One 38,1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RP7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5U92EA
Category:
Point of sale terminals
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Aug 2015
Product end of life date
Bullet Points HP RP7 7100 807UE 1 GHz All-in-One 38,1 cm (15") 1024 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 38,1 cm (15") Black
  • - Touchscreen
  • - Intel® Celeron® 1 GHz 1 MB
  • - DDR3-SDRAM 4 GB
  • - SSD 32 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Wi-Fi Powered USB DVI port
  • - 180 W
More>>>
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Display brightness
350 cd/m²
Touchscreen technology
Capacitive
Contrast ratio (typical)
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Response time
25 ms
Aspect ratio
4:3
Display number of colours
16.78 million colours
Processor
Processor family *
Intel® Celeron®
Processor model *
807UE
Processor cores
1
Processor threads
1
Processor frequency
1 GHz
Processor cache
1 MB
Motherboard chipset
Intel® HM65 Express
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Number of memory slots
1
Memory slots type
SO-DIMM
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Hard drive size
2.5"
Solid-state drive capacity
32 GB
Solid-state drive interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
SRS Premium Sound
Card reader integrated
No
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Powered USB
Yes
DVI port
Yes
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
1
RJ-12 ports quantity
1
DC-in jack
Yes
Design
Chassis type
All-in-One
Number of 2.5" bays
1
Product colour
Black
Software
Operating system installed *
Windows Embedded POSReady 7
Operating system architecture
32-bit
Power
Power supply
180 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
313 mm
Depth
424 mm
Height
335,8 mm
Packaging content
Mouse included
No
Keyboard included
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington