location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EPDU1132B-SCH power distribution unit (PDU) 21 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Rack PDU, Basic, 0U, 1 Phase, 7.4kW, 230V, 32A, 21 x SCHUKO outlets, IEC60309 2P + E inlet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU1132B-SCH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304405047 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 11:53:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC EPDU1132B-SCH power distribution unit (PDU) 21 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Basic 0U Black
  • - 21 AC outlet(s) Type F
  • - 7360 W
More>>>
Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminium
Product colour
Black
On/off switch
No
Ports & interfaces
AC outlets quantity *
21 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
Type F
Energy Management
Nominal input voltage *
200/208/230 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Nominal output voltage
230 V
Load capacity
7360 VA
Maximum input current per phase
32 A
Maximum power
7360 W
Certificates
Certification
CE, TUV
Operational Conditions
Operating temperature range (T-T)
-5 - 45 °C
Storage temperature range (T-T)
-25 - 65 °C
Operating relative humidity range
5 - 95%
Storage relative humidity range
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & Dimensions
Width
62 mm
Depth
44 mm
Height
1506 mm
Weight
4.3 kg
Packaging Content
Manual
Yes
Packaging Data
Package weight
5.5 kg
Package width
160 mm
Package depth
110 mm
Package height
1660 mm
Logistics data
Total carbon footprint (kg of CO2e)
107.96
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Portugal 2 distributor(s)