location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 63 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
63 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV36AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018010895 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2023 13:48:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Mar 2022
Product end of life date
Innovative ink that makes it simple to get more

Easily complete your projects. Accurate low-ink alerts can help ensure you don’t run out of ink at the wrong time.

Designed to deliver

Rely on Original HP ink cartridges to deliver results. Help ensure the best possible prints for home, school, and work with cartridges built and tested with your HP printer and designed to deliver consistently outstanding prints.

Printing made so simple

It’s easy to save time, money, and hassle with Original HP cartridges that fit how you live, play, and print. Count on consistent, top-quality results you expect from HP at home or on the go.[2]

Vivid colors and crisp text
Vivid colors and crisp text

Make eye-catching documents with HP ink cartridges—designed to deliver vivid color and crisp, sharp text.

Accurate ink level alerts
Accurate ink level alerts

Easily complete your projects. Accurate low-ink alerts can help ensure you don’t run out of ink at the wrong time.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [8]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [7]

Prints at home or on the go
Prints at home or on the go

It’s easy to save time, money, and hassle with Original HP cartridges that fit how you live, play, and print. Count on top-quality results from HP at home or on the go. [2]

High-yield cartridges available
High-yield cartridges available

Print more for less with Original HP high-yield ink cartridges. [4]

Fade resistant
Fade resistant

Rely on Original HP inks for lasting color photos and documents that resist fading and dry fast. [1]

High-speed home inkjet performance
High-speed home inkjet performance

High-speed performance—Original HP inks are designed to help you print fast without sacrificing quality.

Sharp text and vivid colors
Sharp text and vivid colors

Make impressive home or business documents and photos with Original HP ink cartridges—designed to deliver vivid color and crisp, sharp text.

Active Ink Balancing balances color ink used in documents
Active Ink Balancing balances color ink used in documents

Print engaging color documents throughout the life of your tri-color cartridge with Active Ink Balancing.

Features
Quantity per pack *
1 pc(s)
Weight & Dimensions
Width
116 mm
Depth
36 mm
Height
100 mm
Weight
30.34 g
Packaging Data
Package width
116 mm
Package depth
36 mm
Package height
100 mm
Package weight
50 g
Logistics data
Pallet dimensions (W x D x H)
1206 x 1016 x 665 mm
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Pallet gross weight
122.4 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3.28 g
Pallet dimensions (W x D x H) (imperial)
1206 x 1016 x 665 mm (47.5 x 40 x 26.2")
Pallet weight (imperial)
122.4 kg (269.9 lbs)
Master (outer) case gross weight (imperial)
3.27 kg (7.22 lbs)