location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14A G5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Chromebook 14A G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2J891PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850513862 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Speed through your day

Launch more apps, quickly browse the web, and manage battery power with the latest AMD processors[1], 4 GB memory, and up to 64 GB eMMC storage[2]. Connect in large spaces with 2x2 802.11ac[3] and MIMO[4] wireless. Charge your device and add accessories with USB-C™.

Durable with a modern aesthetic

Deploy a sleek Chromebook™ that’s just <19mm thin[5] and still stands up to daily wear and tear with a durable 180° hinge. It also undergoes MIL-STD 810G[6] and IP 41[7] testing.

Built-in interactivity

Collaborate across the room and the world with an optional FHD IPS touchscreen[2], 180° hinge that lies completely flat, wide-angle HD webcam, dual mic, and access to Google Meetings[8]. See clearly in dark rooms with the optional backlit keyboard.[2]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Never slow down

Search, stream, and collaborate through the long day and beyond with a long battery life. Recharge with HP Fast Charge Technology, which gives you 90% battery life in just 90 minutes. [9]

Simplify deployments

Get a low-maintenance experience with the automatic software updates and virus protection of the Chrome OS™. [8]

Redefine the digital classroom

Take control of the classroom, manage class PCs, and collaborate with students with the intuitive toolset of HP Classroom Manager. [10]

Enhanced design elements

Help prevent degradation, water intrusion, and tampering with a keyboard that resists picks, minor spills, and key removal. Choose an optional backlit keyboard for easy navigation in dark settings. [2]

Complete your solution

Add an extra layer of functional, all-day protection with the optional HP Always-On Case that wraps around your Chromebook™ and zips flat. [2]

Get help when you need it

Rely on support you can trust with HP’s world-class limited warranty.

Apps and content

Get access to thousands of innovative enterprise and educational Android™ apps that are instantly shareable and easily manageable through the Google Play™ Store. [11]

Weight & Dimensions
Width
337 mm
Depth
226 mm
Height
18.3 mm
Packaging Data
Package width
69 mm
Package depth
449 mm
Package height
305 mm