location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One - 22-c010bcn Intel® Celeron® J4005 4 GB HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP All-in-One - 22-c010bcn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6DW50AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808946561 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP All-in-One - 22-c010bcn Intel® Celeron® J4005 4 GB HDD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® J4005 2 GHz Processor number of cores: 2
  • - 4 GB 1 x 4 GB
  • - HDD
  • - Intel® UHD Graphics 600
  • - 4.2
More>>>
Space and Performance
Space and Performance

With a high performance processor and enough storage for you and your family, seamlessly go from sending work emails to uploading vacation photos with ease.

A centerpiece for the home
A centerpiece for the home

Bring home a modern look and feel. This All-in-One PC displays more with an ultra-thin bezel and has an adjustable tilt stand allowing you to work from multiple perspectives. Designed to brighten any room.

Peace of mind you deserve
Peace of mind you deserve

This PC makes it easy to stay connected to family and friends. Includes an HD camera—equipped with a slide switch for privacy—plus, built-in speakers and easy Wi-Fi connectivity. Now, you can stay in touch while maintaining peace of mind.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Intel® UHD Graphics 600
Intel® UHD Graphics 600

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [3]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Dual-core Intel® Celeron® processor
Dual-core Intel® Celeron® processor

The perfect combination of performance, power consumption, and value helps your device run smoothly and reliably with two processing cores to handle all your tasks. [2]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.

HP Privacy Camera switch
HP Privacy Camera switch

This innovative webcam has a switch designed to cover the camera and disable video when not in use, keeping you safe online.

Quad front-facing speakers
Quad front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Quality everyone can count on
Quality everyone can count on

Life can be unpredictable, but your HP All-in-One shouldn’t be. Backed by over 100 individual tests, our laptops go through it all to deliver durability you can trust and reliability you can count on.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor *
J4005
Processor number of cores
2
Processor threads
2
Processor boost frequency
2.7 GHz
Processor frequency *
2 GHz
Processor socket
BGA 1090
Processor cache
4 MB
Processor cache type
L2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
6
PCI Express сonfigurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
4 GB
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x DIMM
ECC
No
Storage
Storage media *
HDD
Hard drive rotational speed
7200 RPM
Graphics
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3185
Number of execution units
12
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth version
4.2
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
0.00
Processor ARK ID
128992
Intel® Smart Response Technology
No
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Conflict-Free processor
Yes
Display
Display diagonal
54.6 cm (21.5")
Panel type
IPS
Other features
Display diagonal (metric)
54.6 cm