location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3600 36-in Multifunction Printer with PostScript/PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3600 36-in Multifunction Printer with PostScript/PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD24H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808437212 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 06:04:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet XL 3600 36-in Multifunction Printer with PostScript/PDF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - 914 x 1219 mm Printing colors: Cyan, Grey, Magenta, Matte black, Photo black, Yellow
  • - Colour copying Colour scanning
  • - Ethernet LAN connection
More>>>
IMMEDIATE RESULTS—Fastest first page out[1]

Don’t wait in front of your printer with the fastest first page out, in just 29 seconds.[1]
Free up your time with radically simple and fast batch PDF printing using HP Click software.[2]
Quickly access your personal and group folders from the 15.6-inch touchscreen, so you can print and share right away.[3]
Easily digitise your projects with automated scanning, user-centric quicksets, and post-editing capabilities.

A NEW STANDARD—Experience extreme reliability

Built with the most robust design for demanding environments.[1]
Best fit for your office with up to 30% smaller footprint and the most quiet operation.[4]
Flawless user experience thanks to automatic media loading and print stacking up to 100 pages.
Get the lowest running costs, with mono and colour prints at the same price and using up to 10X less energy.[2]

SECURE – World-class printer protection with HP Wolf Pro Security

Safeguard your device from attacks by validating the integrity of your firmware and BIOS with Allowlisting and HP Secure Boot.
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure at any time with HP Security Manager[6].

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Printing colors *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
19.3 sec/A1, 3 A1/min
Print head
1
Print speed (normal quality, A1)
180 pph
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, Network folder, USB
Maximum scan length
8 m
Maximum media thickness
94.1 cm
Paper Handling
Maximum print area *
914 x 1219 mm
Paper tray media types *
Banner, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
200 m
Maximum roll width
91.4 cm
Maximum roll diameter
18 cm
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN connection *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi Direct
Yes
Mobile printing technologies
HP ePrint
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Internal storage capacity
500 GB
Storage media
HDD
Performance
Sound pressure level (printing)
42 dB
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
HP segment
Business
Special features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Dynamic security
Yes
Energy Management
Power consumption
120 W
Power consumption (off)
0.3 W
Power consumption (sleep mode)
14 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Operating relative humidity range
20 - 80%
Storage temperature range (T-T)
-25 - 55 °C
Storage relative humidity range
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
1500 mm
Depth
660 mm
Height
1310 mm
Weight
154 kg
Packaging Data
Package width
1625 mm
Package depth
770 mm
Package height
1260 mm
Package weight
203 kg
Bundled software
HP Click, HP mobile, ePrint and iOS/Android support plus the HP Smart app for mobile, HP Web Jetadmin, HP JetAdvantage Security Manager, HP SmartStream (optional), HP SmartTracker (optional)
Other features
All-In-One multitasking
Yes
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)