location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro LaserJet Pro 3388fdw Wireless Multifunction Color Printer, Copier, Scanner; Duplex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 3388fdw Wireless Multifunction Color Printer, Copier, Scanner; Duplex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74P28A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192116456 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2025 20:04:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet Pro LaserJet Pro 3388fdw Wireless Multifunction Color Printer, Copier, Scanner; Duplex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - Wi-Fi Ethernet LAN connection
  • - Internal memory: 512 MB Built-in processor 1200 MHz
More>>>
Business team solution
Business team solution

Support your business work team with this compact laser printer for blazing fast high-quality color printing, scanning, copying, and faxing.

Fast, automatic two-sided color printing with single pass two-sided scanning and copying, plus fax
Fast, automatic two-sided color printing with single pass two-sided scanning and copying, plus fax

Experience high-speed, automatic two-sided color printing, scanning, and copying at up to 26 pages per minute plus faxing.[1]

True-to-life colors
True-to-life colors

Bring your business to life with next-generation HP TerraJet Toner designed for more true-to-life, vibrant colors.[8]

Compact Design
Compact Design

Streamline your workspace, reduce clutter, and help boost your team's efficiency with a compact laser printer.

Advanced productivity features<sup>[18]</sup>
Advanced productivity features[18]

Create an HP account to maximize productivity with advanced features.[18]

HP Web Jetadmin<sup>[5]</sup>
HP Web Jetadmin[5]

Centralize your printer management. HP Web Jetadmin easily adds and updates devices, solutions, and policies.[5]

Reliable printing

Stay focused on your business - award-winning reliability means less downtime for printer maintenance.[11]

Reliable Wi-Fi[2]

Keep your business connected with reliable Wi-Fi that automatically reconnects to stay online.[2]

Professional color and speed

Experience high-speed, automatic, two-sided color printing up to 26 pages per minute (Letter) /25 pages per minute (A4).[1]
Bring your business to life with next-generation TerraJet Toner designed for more true-to-life, vibrant colors.[8]
Streamline your workspace and help boost your team's efficiency with this compact laser printer.

Peace-of-mind with award-winning reliability[11]

Performance you can count on page after page with award-winning reliability.[11]
Keep your business connected with reliable Wi-Fi that automatically reconnects to stay online.[2]
Rely on low maintenance printing to avoid downtime and stay focused on your business

Pro level security to help protect your business

Safeguard your business with proactive, embedded security ready out of the box and tamper-resistant toner.[12]
Professional level printer security with preconfigured settings mean it's ready for business.
Strengthen and simplify compliance. HP Security Manager upgrade applies policies across your printer network.[10]

Compact and energy efficient design

Designed in a compact size with energy saving auto-on/auto-off technology to optimize printer energy use.[19]
Specially formulated HP TerraJet Toner engineered for low energy use when printing.[7]
Trim your paper use. Default duplex setting prints on both sides of each page.
Easily recycle your used Original HP Toner Cartridges for free through the HP Planet Partners program.[9]

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Warm-up time
55 s
Time to first page (black, normal)
10.9 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9.7 s
Time to first copy (color, normal)
13.9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
1200 x 1200 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
8 ppm
Scan speed (black)
19 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Fax resolution (black)
300 x 300 DPI
Fax speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
150 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Printer fonts
Scalable, TrueType
All-In-One multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 355.6 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Network
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
41 dB
Sound power level (printing)
6.3 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Control type
Touch
Colour display
Yes
Energy Management
Average power consumption while printing
416 W
Power consumption (ready)
7.6 W
Power consumption (sleep mode)
0.95 W
Power consumption (off)
0.05 W
Special features
HP Auto-On/Auto-Off
Yes
HP Dynamic security
Yes
System Requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS, Linux
Operational Conditions
Operating relative humidity range
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature range (T-T)
15 - 30 °C
Certificates
Certification
EN IEC 61000-3-2:2019 +A1:2021; EN 61000-3-3:2021; CISPR 32:2019; CISPR 35:2016; EN 55032:2015+A11:2020+A1:2020; EN 55035:2017+A11:2020; EN 61000-4-12:2017; FCC CFR 47 Part 15B; ICES-003, Issue 6:2019; Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & Dimensions
Width
418 mm
Depth
419.1 mm
Height
341.3 mm
Packaging Data
Package width
497 mm
Package depth
398 mm
Package height
532 mm
Package weight
20.6 kg
Packaging Content
Cartridge(s) included
Yes
Included cartridge capacity (black)
600 pages
Included cartridge capacity (CMY)
500 pages
Cables included
AC, USB
Manual
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
495.4 kg
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Technical details
Number of carton per layer
6 pc(s)
Other features
Number of users
10 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2129 mm
Recommended system requirements
Microsoft® Windows® 11, 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2129 mm (47.2 x 39.4 x 83.8")
Pallet weight (imperial)
495.4 kg (1092.2 lbs)
Acoustic power emissions (ready)
23 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)