location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Workstation Z8 G4 Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workstation Z8 G4 Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B9M2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029989574 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Workstation Z8 G4 Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Workstation Black 1125 W
  • - Intel® Xeon® Gold 6240R 2.4 GHz Processor number of cores: 24
  • - 512 GB DDR4-SDRAM 2933 MHz 8 x 64 GB
  • - 2 TB SSD DVD-RW
  • - NVIDIA GeForce RTX 3080 10 GB
  • - Ethernet LAN connection
  • - Windows 11 Pro
More>>>
Extreme power

Run 3D simulations and edit 8K video in real time with up to 56 processing cores and up to 1.5 TB high-speed memory. Certified for serious software, such as ANSYS or After Effects, you can ideate and iterate more to deliver better work in less time.

Industry-leading design and acoustics

From the inside out, the Z8 is an engineering wonder. The modern exterior provides tool-free access to a clean, modular interior. Strategically placed vents and ducts throughout the system streamline airflow for ultra-quiet performance.

HP's most secure workstations

Advanced security features come standard on every Z8. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[3] and HP Sure Start Gen3[8], the industry's first self-healing BIOS with intrusion detection.

NVIDIA Quadro GV100

Give ML developers high-performance GPU-accelerated algorithm development tools with support for the NVIDIA Deep Learning SDK and many widely used deep learning frameworks.

Power Supply

Providing a choice of 1125W, 1450W and 1700W 90% efficient power supplies, the Z8 fires up the maximum levels of processing, memory, graphics, storage and I/O configurability.

Tool-less design

The tool-less chassis lets you quickly and easily access the interior for upgrades and maintenance.

Cutting-edge design

The Z8 workstation’s modern, sophisticated look features built-in handles for easy relocation.

Low acoustics, higher productivity

Innovative acoustic design allows full range configurations to run cool and quiet for maximized productivity.

Memory

Easily handle massive data sets with 24 memory slots supporting up to 3 TB of high-speed memory. [7]

Expandability

Get ultra-flexible configuration with 7 high-performance PCIe Gen3 slots and get additional expandability supporting up to 4 PCIe storage devices with optional slots. [6]

Dual 10 GbE

Designed with two ports of lightning-quick 10 GbE network connection at a lower cost than standard PCIe add-in cards and with Thunderbolt™ 3 technology for fast data transfers. [5,7]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology. [1]

Intel® Xeon® processor

Get professional-class speed to maximize your performance and uptimes on the most demanding professional workflows with the Intel® Xeon® processor. [4]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor *
6240R
Processor number of cores
24
Processor threads
48
Processor boost frequency
4 GHz
Processor frequency *
2.4 GHz
Processor cache
35.75 MB
Memory
Internal memory *
512 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
8 x 64 GB
Memory slots
24x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
Solid-state drive capacity
2 TB
SSD memory type
TLC
Solid-state drive interfaces
SATA
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
10 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN connection *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports quantity
2
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion Slots
PCI Express x4 slots
2
PCI Express x8 slots
3
PCI Express x16 slots
4
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel C622
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP segment
Business
Energy Management
Power supply *
1125 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Weight & Dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
22.4 kg
Packaging Content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Display
Display included *
No
Other features
Number of free internal memory expansion slots
8
Keyboard type
USB
Graphics card interface
PCIe x16
Country Distributor
Singapore 1 distributor(s)