location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro LaserJet Pro M255dw Wireless Color Printer, Duplex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M255dw Wireless Color Printer, Duplex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KW64AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905598670 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 10:08:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet Pro LaserJet Pro M255dw Wireless Color Printer, Duplex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN connection
  • - Built-in display
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
More>>>
Best-in-class mobile print app<sup>[4]</sup>
Best-in-class mobile print app[4]

Get easy printing and scanning from your mobile device, with HP app.[3]

Automate scanning tasks and save time
Automate scanning tasks and save time

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks in HP app.[3]

Powerful printing. Energy smart.<sup>[10]</sup>
Powerful printing. Energy smart.[10]

Count on high-quality color and peak printing performance with Original HP Toner cartridges with JetIntelligence.

Automatic two-sided printing
Automatic two-sided printing

Speed through multipage documents with automatic two-sided printing.

Help guard against evolving threats
Help guard against evolving threats

Strong security designed to help detect and stop attacks.

Your reliable connection
Your reliable connection

Get faster, more reliable connections with dual band Wi-Fi.[8]

Extend your printing reach
Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking.[2]

Freedom to work anywhere

Get easy printing and scanning from your mobile device, with HP app – best-in-class mobile print app.[3,4]
Eliminate steps in repetitive tasks with customizable shortcuts, with Smart Tasks in HP app. Scan to the cloud, email, and more – in just a tap.[3]
Organize documents 50% faster with Smart Tasks[5] – first mobile print app that automates scanning tasks.[6]
Get notifications when printing, scanning, or copying from your mobile device, using HP app.[3]

Trusted HP quality and performance

Get high-quality color and peak printing performance with Original HP Toner cartridges with JetIntelligence.
Speed through multipage documents with automatic two-sided printing.[1]
Easily manage tasks at the device with an intuitive touchscreen.[1]
Help save energy with HP Auto-On/Auto-Off Technology and this ENERGY STAR certified color laser MFP.[7]

Strong security, reliable connections

Help protect your data. Get strong security with real-time threat detection and software validation.
Get faster, more reliable connections with dual band Wi-Fi.[1,8]
Easily share resources – access and print with wireless and Ethernet networking.[1,2]
Connect your mobile device directly to your printer – and easily print without accessing a network.[1,9]

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
21 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Duplex print speed (Black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (color, normal quality, A4/US Letter)
12 ppm
Warm-up time
52 s
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
12.2 s
Secure printing
Yes
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
150 - 2500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PCLm, PCLmS, PDF, PWG, PostScript 3, URF
Printer fonts
Scalable, TrueType
Country of origin
Malaysia, Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Paper tray 2 input capacity
20 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
206 x 346 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Colour display
Yes
Display diagonal
6.86 cm (2.7")
Touch screen
Yes
Control type
Touch
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010+A1:2015; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Energy Management
Average power consumption while printing *
337 W
Power consumption (ready)
7.2 W
Power consumption (PowerSave)
0.6 W
Power consumption (off)
0.6 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System Requirements
Windows operating systems supported
Windows 10, Windows 8, Windows 11, Windows Vista, Windows 7
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Operational Conditions
Operating temperature range (T-T)
10 - 32.5 °C
Storage temperature range (T-T)
-20 - 40 °C
Operating relative humidity range
10 - 80%
Storage relative humidity range
0 - 95%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Doesn't contain
Mercury
Weight & Dimensions
Width
392 mm
Depth
419 mm
Height
247.5 mm
Weight
14.8 kg
Packaging Data
Package width
498 mm
Package depth
298 mm
Package height
510 mm
Package weight
17.4 kg
Packaging Content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC
Special features
HP Auto-On/Auto-Off
Yes
HP Dynamic security
Yes
Logistics data
Harmonized System (HS) code
8443321010
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)