location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-ec0048ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Gaming
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ec0048ax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8YM25PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721206527 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2024 05:20:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP Pavilion Gaming 15-ec0048ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 7 3750H 2.3 GHz Processor number of cores: 4
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 2 x 8 GB
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1660 Ti 6 GB AMD Radeon RX Vega 10
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 52.5 Wh 200 W
  • - Windows 10 Home 64-bit
More>>>
Power to do it all
Power to do it all

Take on everything with a high performance processor and advanced graphics. A Full HD resolution display with fast refresh rate delivers smooth gameplay visuals, while also bringing entertainment and content to life.

Stay in the game
Stay in the game

Game harder for longer on a laptop equipped with a dual fan system for enhanced thermal cooling[1]. A wide rear corner vent and enlarged air inlets maximize airflow to optimize your overall performance and stability, keeping the machine cool during extended usage.

Daring design
Daring design

Get lost in the game. A sleek micro-edge bezel display provides a maximum viewing experience while the front-firing speakers with Audio by B&O deliver powerful, custom-tuned sound.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Highly accurate color
Highly accurate color

With the 72% NTSC color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [4]

144 Hz FHD anti-glare display
144 Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate, G-Sync support, and a 1080p resolution for smooth, crisp gameplay. [4]

AMD Ryzen™ 7 Processor
AMD Ryzen™ 7 Processor

Tap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

Visibly brilliant detail
Visibly brilliant detail

With 300 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions. [4]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [5]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over. [6]

USB-C™
USB-C™

Power your device or connect to an external display from just one USB-C™ port with 5 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [7]

AMD Radeon™ RX Vega graphics
AMD Radeon™ RX Vega graphics

Brand-new 5th generation AMD Radeon™ RX Vega GCN architecture will take your gaming experience to the next level. Get smooth VR gameplay and tackle the latest AAA games in high definition with support for Vulkan and DirectX® 12, and 2nd generation high-bandwidth memory.

NVIDIA® GeForce® GTX 1660 Ti graphics
NVIDIA® GeForce® GTX 1660 Ti graphics

Breakthrough graphics performance powered by the ultra-speed GDDR6 technology, allowing you to stream and game smoothly with NVIDIA GeForce Experience and GameReady.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [8]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.

Wi-Fi 5 (2x2) & Bluetooth® 5.0
Wi-Fi 5 (2x2) & Bluetooth® 5.0

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0. [9]

Backlit keyboard with integrated numeric pad
Backlit keyboard with integrated numeric pad

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard and integrated numeric pad, you can type comfortably in more environments.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touch screen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 3000 Series
Processor *
3750H
Processor number of cores
4
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
Processor cache
4 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
2 x 8 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1660 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon RX Vega 10
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Special features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
52.5 Wh
Battery weight
210 g
Energy Management
AC adapter power
200 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & Dimensions
Width
360 mm
Depth
257 mm
Height
23.5 mm
Weight *
1.98 kg
Packaging Data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2.93 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 11:15:00
Uk has collected 30 expert reviews for HP Pavilion Gaming 15-ec0048ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%