location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-2000d Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus by HP 15L TG02-2000d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A44RDPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415213075 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 14:11:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Victus by HP 15L TG02-2000d Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC White 500 W
  • - Intel® Core™ i5 i5-14400F Processor number of cores: 10
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors
Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors.[5]

Beyond Fast
Beyond Fast

NVIDIA GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming.[6]

PCIe NVMe™ M.2 SSD storage
PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe NVMe™ M.2 SSD storage.

USB Type-A 10Gbps signaling data rate
USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate.[7]

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Effortlessly connected
Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth 5.3 combo[8]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design.[9]

Unlock the value of your HP purchase

myHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.

Up your game with powerful specs
Up your game with powerful specs

Play for real with an Intel processor[1,2], impressive graphics, plus Bluetooth and Wi-Fi connectivity.

One machine for all your needs
One machine for all your needs

Tackle tasks and entertainment with Windows 11, 9 USB ports and plenty of storage in this modern designed case.

Elevate your play with OMEN Gaming Hub
Elevate your play with OMEN Gaming Hub

The OMEN Gaming Hub puts you in charge of everything from system vitals and hardware controls.

Sustainability in action
Sustainability in action

EPEAT Gold[3] and ENERGY STAR certified.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 (14th gen)
Processor *
i5-14400F
Processor number of cores
10
Processor threads
16
Processor boost frequency
4.7 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.7 GHz
Efficient-core Max Turbo Frequency
3.5 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
20 MB
Processor cache type
L3
Processor base power
65 W
Maximum turbo power
148 W
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD memory type
TLC
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Network
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion Slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Color name
Ceramic white
Volume
15 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
White
Introduction year
2024
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Trial software
McAfee Online Protection 30-day trial
Special features
HP segment
Home
Energy Management
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
80 PLUS certification
80 PLUS Bronze
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width *
155 mm
Depth *
297.3 mm
Height *
337 mm
Weight *
6.31 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.64 kg
Display
Display included *
No
Country Distributor
United Kingdom 1 distributor(s)