location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0080TU Copilot+ PC Intel Core Ultra 7 258V Hybrid (2-in-1) 35.6 cm (14") Touch screen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra Flip
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip 14-fh0080TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B96A7PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990669847 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 05:54:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook Ultra Flip 14-fh0080TU Copilot+ PC Intel Core Ultra 7 258V Hybrid (2-in-1) 35.6 cm (14") Touch screen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Blue
  • - Intel Core Ultra 7 258V Processor number of cores: 8
  • - Touch screen 35.6 cm (14") 3K 2880 x 1800 pixels IPS LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 64 Wh 16.25 h 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]

Intel Core™ Ultra Processors
Intel Core™ Ultra Processors

Make the hard stuff easy with Intel Core™ Ultra processors. Accelerate AI experiences across hundreds of apps.[9]

Intel Arc™
Intel Arc™

Unleash your imagination with new Intel Arc™ graphics solutions, hardware, software, and services. All built to help you game, create, and stream—without limits.

2.8K OLED display
2.8K OLED display

2880 x 1800 resolution delivers stunning details and lifelike colors.

Corning Gorilla Glass 5
Corning Gorilla Glass 5

Elevate your device's display protection with Corning Gorilla Glass 5. Experience enhanced durability, special strengthening methods, and lighter systems for a superior user experience.

Intel Evo™
Intel Evo™

The Intel Evo™ platform brings together the perfect combination of performance, responsiveness, battery life and stunning visuals in a new class of laptops. These designs are verified by Intel for an exceptional laptop experience, anywhere.[10]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[11]

Thoughtful design
Thoughtful design

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Because little things make a big difference, this product includes a percentage of recycled metals in the design.[12]

Thoughtful design
Thoughtful design

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[13]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[14]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[15]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[16]

Bluetooth 5.4 Wireless Card
Bluetooth 5.4 Wireless Card

Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[17]

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

9MP IR AI camera
9MP IR AI camera

Experience stunning clarity and adaptive lighting with our advanced 9MP camera featuring AI ISP and HDR Auto Switch. Capture bright, clear images in any lighting condition.[18]

1 TB PCIe Gen4 NVMe™ Performance M.2 SSD
1 TB PCIe Gen4 NVMe™ Performance M.2 SSD

With high-speed data transfer, the 1 TB PCIe Gen4 NVMe Performance M.2 SSD offers lightning fast speed and efficient storage.[19]

DTS: X Ultra Technology
DTS: X Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[20]

Thunderbolt™ 4 with USB4™ Type-C
Thunderbolt™ 4 with USB4™ Type-C

The latest Thunderbolt™ solution lets you power your device or connect up to two 4K displays with a single cable and blazing 40Gbps signaling rate.

Accelerate creativity with AI-powered performance
Accelerate creativity with AI-powered performance

Elevate creativity with the AI powered Intel Core™ Ultra Processor[1] and all-day battery life[2].

Do more in less time with personalized AI
Do more in less time with personalized AI

Optimize workflows and tasks with a dedicated AI engine with up to 48 TOPs[3] and personalized AI capabilities.

Enjoy seamless and secure connections
Enjoy seamless and secure connections

Truly connect with the AI-enabled 9MP camera, Windows Studio Effects[4], Wi-Fi 7[5] and Poly Camera Pro.

Thoughtfully made with the planet in mind
Thoughtfully made with the planet in mind

Designed with recycled metals and plastics[6] and is EPEAT Gold with Climate+[7].

Design
Color name
Atmospheric blue
Product type *
Hybrid (2-in-1)
Product colour *
Blue
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2025
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2880 x 1800 pixels
Touch screen *
Yes
HD type
3K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
DCI-P3
Color gamut
100%
Display response rise/fall
0.2 ms
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor *
258V
Processor number of cores
8
Processor threads
8
Processor boost frequency
4.8 GHz
Performance cores
4
Low Power Efficient-cores
4
Performance-core Max Turbo Frequency
4.8 GHz
Low Power Efficient-core Max Turbo Frequency
3.7 GHz
Performance-core base frequency
2.2 GHz
Low Power Efficient-core Base Frequency
2200 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
17 W
Maximum turbo power
37 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
115 TOPs
NPU performance up to
47 TOPs
GPU performance up to
64 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8533 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
Graphics
On-board graphics card model *
Intel Arc Graphics 140V
Audio
Built-in speakers
Yes
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
9 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
darker atmospheric blue opaque
Software
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operating system installed *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP speaker type
HP Quad Speakers
HP front camera
HP Webcam
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
64 Wh
Battery life (max)
16.25 h
Continuous video playback time
20.5 h
Quick charge
Yes
Fast charging time (50%)
45 min
Energy Management
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
313.7 mm
Depth
216.2 mm
Height
14.9 mm
Weight *
1.34 kg
Packaging Data
Package width
80 mm
Package depth
380 mm
Package height
280 mm
Package weight
2.5 kg
Packaging Content
Stylus pen
Yes