location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t660 1.1 GHz ThinPro 1.15 kg Black U300E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9DL2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990717531 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 16:05:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite t660 1.1 GHz ThinPro 1.15 kg Black U300E
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - U300E 1.1 GHz
  • - 8 GB DDR5-SDRAM 5600 MHz 1 x 8 GB
  • - 32 GB eMMC
  • - Intel Graphics
  • - Ethernet LAN connection
  • - ThinPro
More>>>
Seamless multitasking performance

Experience peak productivity with a 5-core Intel processor[1] and support for up to four stunning 4K displays.[2]

HP BIOS and Wolf Security

Fortify security with the inherently secure HP thin client, enhanced by HP BIOS and Wolf Security.[3]

Effortless, secure collaboration

Efficiently manage projects with optimized UC solutions for Microsoft Teams, Zoom, Citrix WebEx, and more.[4]

Build for a better tomorrow

The EPEAT registered[5] thin client uses 100% sustainably sourced and recyclable outer box packaging.[6]

Processor
Processor frequency *
1.1 GHz
Processor manufacturer *
Intel
Processor
U300E
Processor number of cores
5
Processor threads
6
Processor boost frequency
4.3 GHz
Processor cache
8 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Graphics
On-board graphics card *
Yes
On-board graphics card model
Intel Graphics
Audio
Built-in speakers
Yes
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
3
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Energy Management
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Weight & Dimensions
Width
35 mm
Depth
200 mm
Height
200 mm
Weight
1.15 kg