location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x360 435 13.3 inch G10 Notebook PC Hybrid (2-in-1) Touch screen Wi-Fi 6 (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro x360 435 13.3 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9HE1PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990736754 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 02:45:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro x360 435 13.3 inch G10 Notebook PC Hybrid (2-in-1) Touch screen Wi-Fi 6 (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1)
  • - Touch screen
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Optimized for hybrid work

Look your best wherever you work with enhanced camera features and lighting adjustments.[3]

Tested for durability

Passed 19 MIL-STD tests[6] for durability and easily serviceable—helping make the most of your IT investment.

Performance for growing business

Keep up with daily tasks with the latest AMD CPU[2,4], long battery life, and upgradeable memory and storage.

Design
Color name
Pike silver aluminum
Product type *
Hybrid (2-in-1)
Market positioning
Premium
Original brand name
HP
Display
Touch screen *
Yes
Memory
Memory slots
2x SO-DIMM
Non-ECC
Yes
Storage
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speakers
Yes
Number of built-in speakers
2
Number of microphones
2
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
Keyboard
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Home
Special features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP segment
Business
Energy Management
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & Dimensions
Width
308.5 mm
Depth
222.9 mm
Height
17.9 mm
Packaging Data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Packaging Content
Stylus pen
Yes
Other features
Number of speakers
2
Country Distributor
United Kingdom 1 distributor(s)