location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop AI 27-cr2000d PC Intel Core Ultra 7 16 GB DDR5-SDRAM Windows 11 Home AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop AI 27-cr2000d PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA4D1PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990800837 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 02:47:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP All-in-One Desktop AI 27-cr2000d PC Intel Core Ultra 7 16 GB DDR5-SDRAM Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday 90 W
  • - Intel Core Ultra 7 Processor number of cores: 12
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]

Intel Core™ Ultra Processors (Series 2)
Intel Core™ Ultra Processors (Series 2)

Experience versatility with Intel Core Ultra Processors. Evolved AI that makes intelligent collaboration and creation more accesible than ever before.[9]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[4]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen.[10]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[11]

Design contains recycled metals and post-consumer recycled plastics
Design contains recycled metals and post-consumer recycled plastics

Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[12]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[13]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[15]

PCIe NVMe™ M.2 SSD storage
PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe NVMe™ M.2 SSD storage.

DDR5 RAM
DDR5 RAM

Designed to run efficiently and reliably at faster speeds, DDR5 is the latest RAM standard. With higher bandwidth, you get more of a boost in performance.

HP True Vision FHD IR camera
HP True Vision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[16]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[17]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[18]

Communicating is easy
Communicating is easy

Easily share your mood using the Emoji key on your keyboard, and quickly activate talk to text (microphone required) with the Dictation key.

Achieve more with AI-Enhanced Productivity
Achieve more with AI-Enhanced Productivity

Achieve more with an Intel Core Ultra Processor[2] with built-in AI, Copilot[1] key and ample DDR5 storage.

Seamless collaboration on your terms
Seamless collaboration on your terms

Connect seamlessly with the HP All-in-One Desktop, featuring a tiltable pop-up camera and AI noise reduction.

Performance designed to keep up with your day
Performance designed to keep up with your day

Handle it all with the HP All-in-One's responsive memory, ample storage, slim display, and fast Wi-Fi 6[7].

Built for a better tomorrow
Built for a better tomorrow

This thoughtfully designed HP All-in-One includes recycled plastic[9] and recycled metal[10] in its design.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor number of cores
12
Processor threads
14
Processor boost frequency
5.2 GHz
Processor socket
BGA
Processor cache
12 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
12 TOPs
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Color name
Shell white
Performance
Market positioning
Everyday
Motherboard chipset
Intel SoC
Built-in speakers
Yes
Number of speakers
2
Password protection
Yes
Password protection type
BIOS, Power on, User
Software
Operating system installed *
Windows 11 Home
Special features
HP Artificial Intelligence
AI PC
HP segment
Home
Energy Management
Power supply *
90 W
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width *
612.5 mm
Depth *
186.2 mm
Height *
440.9 mm
Weight *
6.42 kg
Package width
730 mm
Package depth
175 mm
Package height
520 mm
Package weight
6.42 kg
Packaging Content
Keyboard included
Yes
Keyboard connectivity
Wireless
Display
Display included *
Yes
Display diagonal
68.6 cm (27")
Display resolution
1920 x 1080 pixels
Panel type
IPS
Touch screen
Yes
Display brightness
300 cd/m²
Other features
Display diagonal (metric)
68.6 cm
Country Distributor
United Kingdom 1 distributor(s)