location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X All-in-One 27-cs1002d Desktop PC Intel Core Ultra 7 256V 68.6 cm (27") 1920 x 1080 pixels Touch screen All-in-One PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniStudio X All-in-One 27-cs1002d Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA4D2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990800820 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2025 17:39:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniStudio X All-in-One 27-cs1002d Desktop PC Intel Core Ultra 7 256V 68.6 cm (27") 1920 x 1080 pixels Touch screen All-in-One PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium All-in-One PC 180 W
  • - Intel Core Ultra 7 256V Processor number of cores: 8
  • - Touch screen 68.6 cm (27") Full HD 1920 x 1080 IPS
  • - 5 MP
  • - Bluetooth 5.4
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[7]

Intel Core™ Ultra Processors
Intel Core™ Ultra Processors

Make the hard stuff easy with Intel Core™ Ultra processors. Accelerate AI experiences across hundreds of apps.[8]

Intel Arc™
Intel Arc™

Unleash your imagination with new Intel Arc™ graphics solutions, hardware, software, and services. All built to help you game, create, and stream—without limits.

Full HD display
Full HD display

Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[9]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[10]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[11]

Design contains recycled metals and post-consumer recycled plastics
Design contains recycled metals and post-consumer recycled plastics

Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[12]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe SSD storage.

USB Type-A 10Gbps signaling data rate
USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate.[13]

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Intel Wi-Fi 7 BE201 (2x2) and Bluetooth 5.4 wireless card
Intel Wi-Fi 7 BE201 (2x2) and Bluetooth 5.4 wireless card

Enjoy a smoother wireless experience with a Wi-Fi 7 (2x2) and Bluetooth 5.4 wireless card, ensuring an solid connection for all your devices.[14]

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[15]

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[16]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[17]

AI-enhanced productivity that works with you
AI-enhanced productivity that works with you

Boost AI-powered multitasking with an Intel Core™ Ultra Processor[1], ultrafast Wi-Fi and Copilot+[2].

Ultimate entertainment and genuine connections
Ultimate entertainment and genuine connections

Go from work to play seamlessly with a 5MP camera[3] with Windows Studio Effects and vibrant, immersive display.

Designed with you and your wellbeing in mind
Designed with you and your wellbeing in mind

Unlock meaningful impact with AI-powered wellness features like screen distance and screen time reminders.

Built with our shared future in mind
Built with our shared future in mind

Designed with recycled metals[4] and recycled plastic[5]. EPEAT Gold with Climate+[6] and ENERGY STAR certified.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Touch screen *
Yes
HD type *
Full HD
Display brightness
300 cd/m²
Panel type
IPS
Anti-glare screen
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor *
256V
Processor number of cores
8
Processor threads
8
Processor boost frequency
4.8 GHz
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
Audio
Built-in speakers *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE201
Network
Antenna type
2x2
Bluetooth *
Yes
Bluetooth version
5.4
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
Design
Color name
Meteor silver
Performance
Product type *
All-in-One PC
Market positioning
Premium
Special features
HP segment
Home
Energy Management
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & Dimensions
Weight
8.4 kg
Package width
760 mm
Package depth
163 mm
Package height
480 mm
Package weight
14.7 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Packaging Content
Keyboard included
Yes
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
68.6 cm
Display included
Yes
Infrared (IR) camera
Yes
Country Distributor
United Kingdom 1 distributor(s)