location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 8 SFF G1i Desktop AI PC Intel Core Ultra 7 265 16 GB DDR5-SDRAM Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 8 SFF G1i Desktop AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU1W0PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251583186 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 17:57:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 8 SFF G1i Desktop AI PC Intel Core Ultra 7 265 16 GB DDR5-SDRAM Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Black
  • - Intel Core Ultra 7 265 Processor number of cores: 20
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel Graphics
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[6]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[7]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[1,9]

Intel powers PCs enhanced by AI

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with an up to 13 TOPS NPU.[2,3]

Versatile design

The small design offers scalability and connectivity for seamless multitasking in limited office spaces.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor *
265
Processor number of cores
20
Processor threads
20
Processor boost frequency
5.3 GHz
Processor cache
30 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
13 TOPs
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel Graphics
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Design
Chassis type *
SFF
Color name
Jack black
Number of 3.5" bays
1
Design
Product colour *
Black
Performance
Market positioning
Premium
Audio chip
Realtek ALC3252
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Special features
HP Artificial Intelligence
AI PC
HP segment
Business
Operational Conditions
Operating temperature range (T-T)
10 - 35 °C
Operating relative humidity range
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & Dimensions
Width *
303 mm
Depth *
308 mm
Height *
100 mm
Weight *
4.7 kg
Package width
200 mm
Package depth
499 mm
Package height
394 mm
Package weight
5.92 kg
Packaging Content
Keyboard included
Yes
Keyboard connectivity
Wired