location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-am0184TX Intel® Core™ i9 i9-14900HX 40.6 cm (16") 2K 24 GB DDR5-SDRAM NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-am0184TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW0T0PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251666278 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 07:10:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN Gaming Laptop 16-am0184TX Intel® Core™ i9 i9-14900HX 40.6 cm (16") 2K 24 GB DDR5-SDRAM NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Clamshell Black
  • - Intel® Core™ i9 i9-14900HX Processor number of cores: 24
  • - 40.6 cm (16") 2K 1920 x 1200 pixels IPS 16:10
  • - 24 GB DDR5-SDRAM 5600 MHz 2 x 12 GB
  • - NVIDIA GeForce RTX 5060 8 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN connection 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 230 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors
Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors.[5]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[6]

144 Hz FHD anti-glare display
144 Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate and a 1080p resolution for smooth, crisp gameplay.[2]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[7]

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

62.5% sRGB
62.5% sRGB

Enjoy a 62.5% sRGB display for clear color.

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[8]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[9]

ENERGY STAR
ENERGY STAR

This product meets the criteria that require computers to operate efficiently to get ENERGY STAR certification.[10]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[11]

Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card
Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[12]

HP True Vision FHD
HP True Vision FHD

Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[13]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[14]

McAfee LiveSafe™
McAfee LiveSafe™

Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[15]

1TB PCIe Gen4 NVMe™ M.2 SSD
1TB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[16]

HP Audio Boost
HP Audio Boost

Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.

Cooling that keeps up
Cooling that keeps up

Handle the heat with high efficiency fans that reduce noise and keeps your laptop cool while you game on.

Instantly raise your game
Instantly raise your game

Get maximum possible FPS with OMEN AI and boost your power beyond its base limits with Unleashed Mode.

Next generation of performance
Next generation of performance

Get the best possible performance with the latest next-gen NVIDA GPUs and Intel Processors[1].

Steady connection, even steadier aim
Steady connection, even steadier aim

Never miss a call or headshot with a high refresh rate display[2] and built-in FHD webcam[3].

Design
Color name
Shadow black
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Original brand name
HP
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touch screen *
No
HD type
2K
Panel type
IPS
Native aspect ratio
16:10
Display brightness
400 cd/m²
Display diagonal (metric)
40.6 cm
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor *
i9-14900HX
Processor number of cores
24
Processor threads
32
Processor boost frequency
5.8 GHz
Processor cache
36 MB
Processor cache type
L3
Memory
Internal memory *
24 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 12 GB
Non-ECC
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
DTS:X Ultra
Built-in speakers
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
Combo headphone/mic port
Yes
Performance
Temperature sensor
Yes
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Full-size keyboard
Yes
Keyboard colour name
Shadow black
Software
Operating system installed *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Quick charge
Yes
Fast charging time (50%)
30 min
Energy Management
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
357.5 mm
Depth
269 mm
Height (front)
2.37 cm
Height (rear)
2.54 cm
Weight *
2.43 kg
Packaging Data
Package width
63 mm
Package depth
567 mm
Package height
305 mm
Package weight
3.77 kg
Country Distributor
United Kingdom 1 distributor(s)