location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 45L Gaming Desktop GT22-3005d Windows 11 Home Tower PC AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L Gaming Desktop GT22-3005d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ8S5PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251803512 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 23:24:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN by 45L Gaming Desktop GT22-3005d Windows 11 Home Tower PC AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC 1200 W
  • - Bluetooth
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[2]

Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.
Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.

Improved performance for both gaming and productivity with enhanced cooling, quieter operation, and faster speeds with Intel Core™ Ultra Processors.[3]

Game Changer
Game Changer

Powered by NVIDIA Blackwell, GeForce RTX™ 50 Series GPUs bring game-changing AI capabilities to gamers and creators. Multiply performance with NVIDIA DLSS 4, generate images at unprecedented speed, and unleash your creativity with NVIDIA Studio.[4]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.[5]

DTS: X Ultra Technology
DTS: X Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[6]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[7]

Ethernet port
Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

Kingston FURY DDR5 Memory
Kingston FURY DDR5 Memory

With up to 64GB of fast Kingston FURY DDR5 Heatsink RAM, everything from multitasking to playing games gets a performance boost.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

Effortlessly connected
Effortlessly connected

Enjoy a smoother wireless experience with a Wi-Fi 7 and Bluetooth 5.4 combo.[8]

OMEN CRYO CHAMBER™
OMEN CRYO CHAMBER™

Experience revolutionary cooling from the patented OMEN CRYO CHAMBER™ cooling system that enables the liquid cooler radiator to channel fresh, cold air from the surrounding environment to cool down the CPU.

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Enables the liquid cooler radiator to pull-in cold air from the surrounding environment to cool down the CPU.

Crafted for expansion
Crafted for expansion

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Sustainability in action
Sustainability in action

Made with Water based paint.

Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Memory
Maximum internal memory *
128 GB
Memory slots
4x DIMM
Storage
Number of storage drives installed
2
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Number of discrete graphics cards
1
Network
Wi-Fi *
Yes
Bluetooth
Yes
Ports & interfaces
Intel® Thunderbolt 4
Yes
Design
Chassis type *
Tower
Performance
Market positioning
Gaming
Performance
Motherboard form factor
micro ATX
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Special features
HP Artificial Intelligence
AI PC
HP segment
Home
Energy Management
Power supply *
1200 W
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width *
204 mm
Depth *
470 mm
Height *
555 mm
Weight *
22.6 kg
Package width
592 mm
Package depth
328 mm
Package height
672 mm
Package weight
25.2 kg
Country Distributor
United Kingdom 1 distributor(s)